Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.07
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.54
|
1,028
in stock
|
Buy Now | |
Heilind Electronics
from US$3.04
|
4,347
in stock
|
Buy Now | |
Rapid Electronics
from US$5.58
|
2,262
in stock
|
Buy Now | |
Chip One Stop
from US$3.12
|
2,262
in stock
|
Buy Now | |
Distrelec
from US$4.76
|
2,262
in stock
|
Buy Now | |
TE Store
from US$4.39
|
1,960
in stock
|
Buy Now | |
Newark Electronics
from US$3.43
|
1,028
in stock
|
Buy Now | |
element14
from US$3.41
|
1,028
in stock
|
Buy Now | |
RS Americas
from US$2.92
|
884
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$3.04
|
869
in stock
|
Buy Now | |
Electro Enterprises
from US$2.07
|
203
in stock
|
Buy Now | |
Avnet America
from US$2.75
|
55
in stock
|
Buy Now | |
Boersig
from US$4.23
|
-
|
Buy Now | |
Sager
from US$2.42
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Mating Area Plating Material | Tin-Lead |
---|---|
端子の下地めっきの材料 | Copper |
Wire Contact Termination Area Plating Material | Tin-Lead |
Contact Termination Area Plating Thickness | 50µin, 1.27µm |
Contact Current Rating (Max) | 15A |
Contact Mating Area Plating Thickness | 1.27µm, 50µin |
Contact Termination Area Plating Material | Tin-Lead |
Contact Orientation | Right Angle |
Contact Base Material | Copper |
Contact Type | Pin |
Contact Underplating Material | Copper |
Crimp Area Plating Finish | Tin |
Accepts Wire Insulation Diameter Range | .135 – .16in, 3.43 – 4.06mm |
Wire Size | 14 – 12AWG, 16AWG, 2 – 3mm², 1.25 – 1.4mm² |
Test Current | 15A |
Wire Insulation Support | With |
Mount Type | Crimp |
Circuit Application | Power |
Special Features | Loose Piece |
For Multiple Crimp | No |
Comment | Hand Tool No. 69710-1 uses Die Insert No. 90145-2 for 16 AWG and Die Insert No. 90145-1 for 14-12 AWG wire. |
For Use With | G Series Connectors, M Series Connectors, CPC Connectors |
Wire/Cable Type | Discrete Wire |
Packaging Quantity | 100 |
Packaging Method | Bag |
Product Type | Contact |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Termination Type | Crimp |
Operating Temperature Range | -40 – 85°C, -40 – 185°F |
P&S Connectors PIN CONTACT 16 14-12 tin Type XII | Rapid Electronics |
TE Connectivity - AMP Power Contact MALE CONTACT ASSY. (L.P.) | Distrelec |
MALE CONTACT ASSY. (L.P.) Contact Type: Tab Contact Mating Area Plating Material: Tin-Lead Wire Contact Termination Area Plating Material: Tin-Lead Wire Size: 14 – 12 AWG 16 AWG Wire Size: 1.25 – 1.4 mm² 2 – 3 mm² Tab Tin-Lead 14 – 12 AWG | Connector Contact | Part Number: 66261-1 | Internal Number: 66261-1 | TE Connectivity | TE Store |
Contact, Pin, 14-12Awg, Crimp | Newark Electronics |
CONTACT, PIN, 14-12AWG, CRIMP | element14 |
Male Contact Assembly, 16-12AWG, Tin / Lead, AMP Type III+ Series | TE Connectivity 66261-1 | RS Americas |
Contact PIN Crimp ST Cable Mount Loose Piece | Avnet America |
Pin & Socket Connectors PIN CONTACT 16,14-12 tin Type XII | Sager |
Status: | Unknown |
---|---|
Series: | Type XII Series |
RoHS: | Unknown |
Product Range | Type XII Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Max | 12AWG |
Contact Plating | Tin Plated Contacts |
For Use With | G Series M Series CPC Connectors |
Where can I find additional details, specifications and documents for a 66261-1?
Additional datasheets, footprints and schematics for 66261-1 are listed on our Part Details page. You can also find images and similar parts to 66261-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 66261-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 66261-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 66261-1 fall under?
The 66261-1 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 66261-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 66261-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 66261-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 66261-1 have stock available?
Authorised distributors including Heilind Electronics, Rapid Electronics, Chip One Stop, Distrelec and TE Store have stock available or on a lead time for 66261-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 66261-1 often in real-time on the comparison pages.
What if I can't find stock of 66261-1?
You can fill out our help required form which you can use to request a quote for 66261-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.