Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Type | Socket |
---|---|
Contact Mating Area Plating Material | Tin-Lead |
端子の下地めっきの材料 | Copper |
Contact Underplating Material | Copper |
Contact Mating Area Plating Thickness | 1.27µm, 50µin |
Contact Base Material | Copper |
Contact Orientation | Right Angle |
Contact Termination Area Plating Material | Tin-Lead |
Contact Current Rating (Max) | 15A |
Contact Termination Area Plating Thickness | 1.27µm, 50µin |
Wire Contact Termination Area Plating Material | Tin-Lead |
Wire Size | 14 – 12AWG, 2 – 3mm², 1.25 – 1.4mm², 16AWG |
Accepts Wire Insulation Diameter Range | 3.43 – 4.06mm, .135 – .16in |
Test Current | 15A |
Wire Insulation Support | With |
Mount Type | Crimp |
Circuit Application | Power |
Special Features | Loose Piece |
For Multiple Crimp | No |
For Use With | CPC Connectors, M Series Connectors, G Series Connectors |
Wire/Cable Type | Discrete Wire |
Packaging Quantity | 1500 |
Packaging Method | Reel |
Product Type | Contact |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Termination Type | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
TYPE XII FEMALE CONT (STRIP) | TE Connectivity 1-66740-2 | RS Americas |
Where can I find additional details, specifications and documents for a 1-66740-2?
Additional datasheets, footprints and schematics for 1-66740-2 are listed on our Part Details page. You can also find images and similar parts to 1-66740-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-66740-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-66740-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-66740-2 fall under?
The 1-66740-2 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1-66740-2 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-66740-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-66740-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-66740-2 have stock available?
Authorised distributors including RS Americas, TTI Europe and Power and Signal Group have stock available or on a lead time for 1-66740-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-66740-2 often in real-time on the comparison pages.
What if I can't find stock of 1-66740-2?
You can fill out our help required form which you can use to request a quote for 1-66740-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.