Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.23
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.65
|
124
in stock
|
Buy Now | |
Heilind Electronics
from US$4.08
|
14,989
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$4.08
|
2,475
in stock
|
Buy Now | |
TTI Europe
from US$3.71
|
2,400
in stock
|
Buy Now | |
Boersig
from US$4.87
|
1,002
in stock
|
Buy Now | |
RS Americas
from US$3.23
|
927
in stock
|
Buy Now | |
TE Store
from US$5.30
|
864
in stock
|
Buy Now | |
Newark Electronics
from US$4.28
|
554
in stock
|
Buy Now | |
element14
from US$5.66
|
554
in stock
|
Buy Now | |
Farnell
from US$4.44
|
520
in stock
|
Buy Now | |
Conrad
from US$6.99
|
80
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$5.99
|
19
in stock
|
Buy Now | |
Rapid Electronics
from US$6.45
|
1
in stock
|
Buy Now | |
Chip One Stop
from US$5.13
|
1
in stock
|
Buy Now | |
Avnet America
from US$4.32
|
-
|
Buy Now | |
Distrelec
from US$4.98
|
-
|
Buy Now | |
Sager
from US$4.52
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Carlton-Bates
-
|
-
|
Buy Now | |
Electro Enterprises
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
端子の下地めっきの材料 | Copper |
---|---|
Contact Mating Area Plating Material | Silver |
Wire Contact Termination Area Plating Material | Silver |
Contact Underplating Material | Copper |
Contact Mating Area Plating Thickness | 2.54µm, 100µin |
Contact Termination Area Plating Thickness | 2.54µm, 100µin |
Crimp Area Plating Finish | Silver |
Contact Type | Pin |
Contact Current Rating (Max) | 35A |
Contact Termination Area Plating Material | Silver |
Contact Orientation | Right Angle |
Contact Base Material | Copper |
Wire Size | 1.25 – 1.4mm², 16AWG, 2 – 3mm², 14 – 12AWG |
Accepts Wire Insulation Diameter Range | .135 – .16in, 3.43 – 4.06mm |
Test Current | 35A |
Mount Type | Crimp |
Wire Insulation Support | With |
Circuit Application | Power |
For Multiple Crimp | No |
Special Features | Loose Piece |
For Use With | G Series Connectors, CPC Connectors, M Series Connectors |
Comment | Hand Tool No. 69710-1 uses Die Insert No. 90145-2 for 16 AWG and Die Insert No. 90145-1 for 14-12 AWG wire. |
Wire/Cable Type | Discrete Wire |
Packaging Quantity | 100 |
Packaging Method | Bag |
Product Type | Contact |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Termination Type | Crimp |
Operating Temperature Range | -40 – 85°C, -40 – 185°F |
MULTIMATE MALE POWER CONTACT | TTI Europe |
Connectors, Pin & Socket, 35A, Crimp, Pin, 16-12AWG, Male, Copper, XII Series | TE Connectivity 66261-4 | RS Americas |
MALE CONTACT ASSY. (L.P.) Contact Type: Tab Contact Mating Area Plating Material: Silver Wire Contact Termination Area Plating Material: Silver Wire Size: 14 – 12 AWG 16 AWG Wire Size: 1.25 – 1.4 mm² 2 – 3 mm² Tab Silver 14 – 12 AWG | Connector Contact | Part Number: 66261-4 | Internal Number: 66261-4 | TE Connectivity | TE Store |
Contact, Multimate, Type Xii Series, Pin, 16 Awg, 12 Awg, Crimp, Copper Rohs Compliant: Yes |Amp Te Connectivity 66261-4 | Newark Electronics |
CRIMP CONTACT, PIN, 12-14 AWG | element14 |
Crimp contact, pin, type XII, power | RS |
AWG: 12 - 16 | Conrad |
Contact | Transfer Multisort Elektronik |
Pin & Socket Connectors PIN CONTACT 16 | Rapid Electronics |
Contact PIN Crimp ST Cable Mount Loose Piece | Avnet America |
TE Connectivity - AMP Power Contact MALE CONTACT ASSY. (L.P.) | Distrelec |
Pin & Socket Connectors PIN CONTACT 16,14-12 silver Type XII | Sager |
AMP Type XII 66261-4 Pin Contact, Crimp Contact, 14 AWG Min, 12 AWG Max, 30.49mm Length, 35A | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | Type XII Series |
RoHS: | Unknown |
Product Range | Type XII Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Max | 12AWG |
Contact Plating | Silver Plated Contacts |
For Use With | CPC G and M Series Connectors |
Wire Size AWG Min | 16AWG |
Contact Material | Copper |
SVHC | No SVHC (15-Jan-2019) |
Contact Termination | Crimp |
Current Rating | 35A |
Where can I find additional details, specifications and documents for a 66261-4?
Additional datasheets, footprints and schematics for 66261-4 are listed on our Part Details page. You can also find images and similar parts to 66261-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 66261-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 66261-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 66261-4 fall under?
The 66261-4 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 66261-4 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 66261-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 66261-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 66261-4 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, TTI Europe, Boersig and RS Americas have stock available or on a lead time for 66261-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 66261-4 often in real-time on the comparison pages.
What if I can't find stock of 66261-4?
You can fill out our help required form which you can use to request a quote for 66261-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.