Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.98
Distributor | Stock | ||
---|---|---|---|
RS
from US$14.01
|
580
in stock
|
Buy Now | |
Powell Electronics
from US$12.29
|
2,974
in stock
|
Buy Now | |
Heilind Electronics
from US$7.98
|
1,443
in stock
|
Buy Now | |
RS Americas
from US$8.01
|
1,374
in stock
|
Buy Now | |
TE Store
from US$11.66
|
453
in stock
|
Buy Now | |
element14
from US$12.09
|
370
in stock
|
Buy Now | |
Farnell
from US$11.57
|
370
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$7.98
|
266
in stock
|
Buy Now | |
Newark Electronics
from US$10.17
|
113
in stock
|
Buy Now | |
Boersig
from US$14.38
|
65
in stock
|
Buy Now | |
Rapid Electronics
from US$19.00
|
15
in stock
|
Buy Now | |
Distrelec
from US$14.04
|
15
in stock
|
Buy Now | |
Avnet America
from US$9.43
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Mating Area Plating Material | Gold |
---|---|
Crimp Area Plating Finish | Gold |
Contact Mating Area Plating Thickness | 30µin, .76µm |
Contact Termination Area Plating Thickness | .76µm, 30µin |
Contact Underplating Material | Copper |
端子の下地めっきの材料 | Copper |
Contact Type | Pin |
Contact Termination Area Plating Material | Gold |
Contact Base Material | Copper |
Contact Orientation | Right Angle |
Contact Current Rating (Max) | 35A |
Wire Contact Termination Area Plating Material | Gold |
Wire Size | 16 – 12AWG, 2 – 3mm², 1.25 – 1.4mm², 16AWG |
Accepts Wire Insulation Diameter Range | 3.56 – 4.19mm, .14 – .165in |
Test Current | 35A |
Agency/Standard | UL |
UL File Number | E28476 |
Wire Insulation Support | With |
Mount Type | Crimp |
Special Features | Loose Piece |
Circuit Application | Power & Signal |
For Multiple Crimp | No |
Wire/Cable Type | Discrete Wire |
Comment | The long pin is 0.126 inches (3.2 mm) longer than the standard pin, Hand Tool No. 69710-1 uses Die Insert No. 90145-2 for 16 AWG and Die Insert No. 90145-1 for 14-12 AWG wire. |
For Use With | M Series Connectors, CPC Connectors, G Series Connectors |
Packaging Quantity | 100 |
Packaging Method | Bag |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Wire |
Product Type | Contact |
Termination Type | Crimp |
Operating Temperature Range | -40 – 85°C, -40 – 185°F |
Contact Multimate Power Contact Copper Grounding Gold (30) 14-12 AWG | TE Connectivity 66262-2 | RS Americas |
Crimp contact, pin, type XII, power | RS |
MALE CONTACT ASSY. (L.P.) Contact Type: Tab Contact Mating Area Plating Material: Gold Wire Contact Termination Area Plating Material: Gold Wire Size: 16 AWG 16 – 12 AWG Wire Size: 2 – 3 mm² 1.25 – 1.4 mm² Tab Gold 16 AWG | Connector Contact | Part Number: 66262-2 | Internal Number: 66262-2 | TE Connectivity | TE Store |
CONTACT, PIN, 12AWG, CRIMP | element14 |
Contact, Pin, 16-12Awg, Crimp | Newark Electronics |
Pin&Socket Connectors MALE CONTACT | Rapid Electronics |
TE Connectivity - AMP Power Contact MALE CONTACT ASSY. (L.P.) | Distrelec |
Contact PIN Crimp ST Cable Mount Loose Piece | Avnet America |
Status: | Unknown |
---|---|
Series: | Type XII Series |
RoHS: | Unknown |
Product Range | Type XII Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Max | 12AWG |
Contact Plating | Gold Plated Contacts |
For Use With | G Series M Series CPC Connectors |
Where can I find additional details, specifications and documents for a 66262-2?
Additional datasheets, footprints and schematics for 66262-2 are listed on our Part Details page. You can also find images and similar parts to 66262-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 66262-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 66262-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 66262-2 fall under?
The 66262-2 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 66262-2 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 66262-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 66262-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 66262-2 have stock available?
Authorised distributors including Powell Electronics, Heilind Electronics, RS Americas, RS and TE Store have stock available or on a lead time for 66262-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 66262-2 often in real-time on the comparison pages.
What if I can't find stock of 66262-2?
You can fill out our help required form which you can use to request a quote for 66262-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.