66740-7 Part Information

Details for 66740-7 by TE Connectivity

Connectors>Power Connectors>Power Contacts

Part Downloads

Part Specifications

Contact Type Socket
Contact Mating Area Plating Material Tin-Lead
端子の下地めっきの材料 Copper
Contact Underplating Material Copper
Contact Mating Area Plating Thickness 1.27µm, 50µin
Contact Base Material Copper
Contact Orientation Right Angle
Contact Termination Area Plating Material Tin-Lead
Contact Current Rating (Max) 15A
Contact Termination Area Plating Thickness 1.27µm, 50µin
Wire Contact Termination Area Plating Material Tin-Lead
Wire Size 14 – 12AWG, 2 – 3mm², 1.25 – 1.4mm², 16AWG
Accepts Wire Insulation Diameter Range 3.43 – 4.06mm, .135 – .16in
Test Current 15A
Wire Insulation Support With
Mount Type Crimp
Circuit Application Power
Special Features Loose Piece
For Multiple Crimp No
For Use With CPC Connectors, M Series Connectors, G Series Connectors
Wire/Cable Type Discrete Wire
Packaging Quantity 1500
Packaging Method Reel
Product Type Contact
Connector System Wire-to-Wire
Connector & Contact Terminates To Wire & Cable
Termination Type Crimp
Operating Temperature Range -67 – 221°F, -55 – 105°C
Not applicable for solder process capability
Status: Active
Product Code: 5016
Global Product Line: 088
GPL Description: Aerospace Defense & Marine

Compatible Parts

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 66740-7?

Additional datasheets, footprints and schematics for 66740-7 are listed in our Part Details tab. You can also find the 66740-7 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 66740-7 in the Pricing & Inventory tab next to part details. You can view 66740-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 66740-7 fall under?

The 66740-7 is listed under Connectors > Power Connectors > Power Contacts.

Can I view similar or alternative parts?

You can view similar parts to 66740-7 when available in the Power Contacts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 66740-7 you can contact the distributor directly for product support, shipping queries etc.

Is the 66740-7 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 66740-7 have stock available?

There is no stock from authorised distributors for 66740-7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 66740-7 often in real-time on the comparison pages.

What if I can't find stock of 66740-7?

You can fill out our help required form which you can use to request a quote for 66740-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 66740-7

Loading...
Loading Results for 66740-7
We use cookies to improve your experience. See our privacy policy.
Okay