Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.26
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.43
|
104
in stock
|
Buy Now | |
Heilind Electronics
from US$2.73
|
9,000
in stock
|
Buy Now | |
TE Store
from US$2.61
|
4,148
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.73
|
2,100
in stock
|
Buy Now | |
RS Americas
from US$2.75
|
1,350
in stock
|
Buy Now | |
element14
from US$3.06
|
106
in stock
|
Buy Now | |
Newark Electronics
from US$3.23
|
104
in stock
|
Buy Now | |
Future Electronics
from US$2.26
|
-
|
Buy Now | |
Avnet America
from US$2.27
|
-
|
Buy Now | |
Boersig
from US$3.32
|
-
|
Buy Now | |
TTI Europe
from US$2.39
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Termination Area Plating Thickness | 100µin, 2.54µm |
---|---|
Contact Underplating Material | Copper |
端子の下地めっきの材料 | Copper |
Contact Base Material | Copper |
Contact Orientation | Right Angle |
Contact Mating Area Plating Thickness | 100µin, 2.54µm |
Contact Current Rating (Max) | 35A |
Contact Type | Pin |
Contact Mating Area Plating Material | Silver |
Contact Termination Area Plating Material | Silver |
Crimp Area Plating Finish | Silver |
Wire Contact Termination Area Plating Material | Silver |
Wire Size | 16AWG, 14 – 12AWG, 2 – 3mm², 1.25 – 1.4mm² |
Accepts Wire Insulation Diameter Range | .135 – .16in, 3.43 – 4.06mm |
Test Current | 35A |
Wire Insulation Support | With |
Mount Type | Crimp |
Circuit Application | Power |
For Multiple Crimp | No |
Special Features | Loose Piece |
Wire/Cable Type | Discrete Wire |
For Use With | G Series Connectors, CPC Connectors, M Series Connectors |
Packaging Method | Reel |
Packaging Quantity | 1500 |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Connector System | Wire-to-Wire |
Termination Type | Crimp |
Operating Temperature Range | -40 – 185°F, -40 – 85°C |
MALE CONTACT ASSY. (STRIP) Contact Type: Tab Contact Mating Area Plating Material: Silver Wire Contact Termination Area Plating Material: Silver Wire Size: 16 AWG 14 – 12 AWG Wire Size: 1.25 – 1.4 mm² 2 – 3 mm² Tab Silver 16 AWG | Connector Contact | Part Number: 66255-8 | Internal Number: 66255-8 | TE Connectivity | TE Store |
MALE CONTACT ASSY. (STRIP) | TE Connectivity 66255-8 | RS Americas |
CONTACT, PIN, 12AWG, CRIMP | element14 |
Contact, Pin, 12Awg, Crimp | Newark Electronics |
12-16 AWG Power Stamped Silver Crimp Pin Contact | Future Electronics |
Contact PIN Crimp ST Cable Mount Strip | Avnet America |
Where can I find additional details, specifications and documents for a 66255-8?
Additional datasheets, footprints and schematics for 66255-8 are listed on our Part Details page. You can also find images and similar parts to 66255-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 66255-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 66255-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 66255-8 fall under?
The 66255-8 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 66255-8 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 66255-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 66255-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 66255-8 have stock available?
Authorised distributors including Heilind Electronics, TE Store, Heilind Electronics Asia, RS Americas and element14 have stock available or on a lead time for 66255-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 66255-8 often in real-time on the comparison pages.
What if I can't find stock of 66255-8?
You can fill out our help required form which you can use to request a quote for 66255-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.