Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.77
Distributor | Stock | ||
---|---|---|---|
RS
from US$11.49
|
340
in stock
|
Buy Now | |
TE Store
from US$11.32
|
650
in stock
|
Buy Now | |
Heilind Electronics
from US$7.77
|
426
in stock
|
Buy Now | |
Newark Electronics
from US$9.15
|
228
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$7.77
|
85
in stock
|
Buy Now | |
Avnet America
from US$17.30
|
-
|
Buy Now | |
RS Americas
from US$9.49
|
-
|
Buy Now | |
Boersig
from US$14.07
|
-
|
Buy Now | |
TTI Europe
from US$10.11
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Mating Area Plating Thickness | 2.54µm, 100µin |
---|---|
Crimp Area Plating Finish | Silver |
Contact Type | Pin |
Contact Mating Area Plating Material | Silver |
Contact Underplating Material | Copper |
Contact Termination Area Plating Material | Silver |
端子の下地めっきの材料 | Copper |
Wire Contact Termination Area Plating Material | Silver |
Contact Base Material | Copper |
Contact Orientation | Right Angle |
Contact Current Rating (Max) | 35A |
Contact Termination Area Plating Thickness | 100µin, 2.54µm |
Wire Size | 1.25 – 1.4mm², 16AWG, 14 – 12AWG, 2 – 3mm² |
Accepts Wire Insulation Diameter Range | 3.43 – 4.06mm, .135 – .16in |
Test Current | 35A |
Wire Insulation Support | With |
Mount Type | Crimp |
For Multiple Crimp | No |
Circuit Application | Power & Signal |
Special Features | Loose Piece |
Comment | The long pin is 0.126 inches (3.2 mm) longer than the standard pin, Hand Tool No. 69710-1 uses Die Insert No. 90145-2 for 16 AWG and Die Insert No. 90145-1 for 14-12 AWG wire. |
For Use With | G Series Connectors, M Series Connectors, CPC Connectors |
Wire/Cable Type | Discrete Wire |
Packaging Quantity | 100 |
Packaging Method | Bag |
Product Type | Contact |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Termination Type | Crimp |
Operating Temperature Range | -40 – 85°C, -40 – 185°F |
MALE CONTACT ASSY. (L.P.) Contact Type: Tab Contact Mating Area Plating Material: Silver Wire Contact Termination Area Plating Material: Silver Wire Size: 16 AWG 14 – 12 AWG Wire Size: 1.25 – 1.4 mm² 2 – 3 mm² Tab Silver 16 AWG | Connector Contact | Part Number: 66262-4 | Internal Number: 66262-4 | TE Connectivity | TE Store |
Contact male crimp 16,14-12AWG Multimate | RS |
Contact, Pin, 16-12Awg, Crimp | Newark Electronics |
Contact PIN Crimp ST Cable Mount Loose Piece | Avnet America |
MALE CONTACT ASSEMBLY, 16 AWG, 14-12 AWG | TE Connectivity 66262-4 | RS Americas |
MULTIMATE MALE CONT.(L.P.) | TTI Europe |
Where can I find additional details, specifications and documents for a 66262-4?
Additional datasheets, footprints and schematics for 66262-4 are listed on our Part Details page. You can also find images and similar parts to 66262-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 66262-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 66262-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 66262-4 fall under?
The 66262-4 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 66262-4 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 66262-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 66262-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 66262-4 have stock available?
Authorised distributors including TE Store, Heilind Electronics, RS, Newark Electronics and Heilind Electronics Asia have stock available or on a lead time for 66262-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 66262-4 often in real-time on the comparison pages.
What if I can't find stock of 66262-4?
You can fill out our help required form which you can use to request a quote for 66262-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.