Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.60
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.01
|
No stock
|
Buy Now | |
TE Store
from US$4.22
|
1,079
in stock
|
Buy Now | |
element14
from US$4.66
|
1,045
in stock
|
Buy Now | |
Chip One Stop
from US$3.60
|
875
in stock
|
Buy Now | |
Newark Electronics
from US$5.13
|
-
|
Buy Now | |
Avnet America
from US$3.66
|
-
|
Buy Now | |
RS Americas
from US$3.93
|
-
|
Buy Now | |
Boersig
from US$5.36
|
-
|
Buy Now | |
Farnell
from US$5.64
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Termination Area Plating Thickness | 30µin, .76µm |
---|---|
Contact Mating Area Plating Thickness | .76µm, 30µin |
Contact Mating Area Plating Material | Gold |
Crimp Area Plating Finish | Gold |
Contact Underplating Material | Copper |
端子の下地めっきの材料 | Copper |
Contact Termination Area Plating Material | Gold |
Contact Base Material | Copper |
Contact Orientation | Right Angle |
Crimp Area Plating Thickness | 30µin |
Wire Contact Termination Area Plating Material | Gold |
Contact Current Rating (Max) | 35A |
Contact Type | Pin |
Accepts Wire Insulation Diameter Range | .135 – .16in, 3.43 – 4.06mm |
Wire Size | 2 – 3mm², 1.25 – 1.4mm², 14 – 12AWG, 16AWG |
Test Current | 35A |
Mount Type | Crimp |
Wire Insulation Support | With |
Circuit Application | Power |
Special Features | Loose Piece |
For Multiple Crimp | No |
For Use With | M Series Connectors, G Series Connectors, CPC Connectors |
Wire/Cable Type | Discrete Wire |
Packaging Quantity | 1500 |
Packaging Method | Reel |
Product Type | Contact |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Termination Type | Crimp |
Operating Temperature Range | -40 – 85°C, -40 – 185°F |
MALE CONTACT ASSY. (STRIP) Contact Type: Tab Contact Mating Area Plating Material: Gold Wire Contact Termination Area Plating Material: Gold Wire Size: 14 – 12 AWG 16 AWG Wire Size: 2 – 3 mm² 1.25 – 1.4 mm² Tab Gold 14 – 12 AWG | Connector Contact | Part Number: 66255-2 | Internal Number: 66255-2 | TE Connectivity | TE Store |
CONTACT, PIN, 16-12AWG, CRIMP | element14 |
Connector, contact | RS |
Male Contact Assy. (Strip) Rohs Compliant: Yes |Amp Te Connectivity 66255-2 | Newark Electronics |
Contact PIN Crimp ST Cable Mount Strip | Avnet America |
Type XII PCB Connector Contact, Male, Crimp, Gold over Nickel Plating | TE Connectivity 66255-2 | RS Americas |
Where can I find additional details, specifications and documents for a 66255-2?
Additional datasheets, footprints and schematics for 66255-2 are listed on our Part Details page. You can also find images and similar parts to 66255-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 66255-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 66255-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 66255-2 fall under?
The 66255-2 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 66255-2 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 66255-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 66255-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 66255-2 have stock available?
Authorised distributors including TE Store, element14, Chip One Stop, RS and Newark Electronics have stock available or on a lead time for 66255-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 66255-2 often in real-time on the comparison pages.
What if I can't find stock of 66255-2?
You can fill out our help required form which you can use to request a quote for 66255-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.