Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$8.00
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$9.51
|
863
in stock
|
Buy Now | |
TTI Europe
from US$8.36
|
15,000
in stock
|
Buy Now | |
Newark Electronics
from US$8.60
|
863
in stock
|
Buy Now | |
element14
from US$8.94
|
863
in stock
|
Buy Now | |
Rapid Electronics
from US$12.21
|
6
in stock
|
Buy Now | |
Chip One Stop
from US$9.27
|
6
in stock
|
Buy Now | |
Future Electronics
from US$8.31
|
-
|
Buy Now | |
Avnet America
from US$8.00
|
-
|
Buy Now | |
RS Americas
from US$10.72
|
-
|
Buy Now | |
Distrelec
from US$8.49
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Underplating Material | Copper |
---|---|
Contact Termination Area Plating Thickness | 30µin, .76µm |
Contact Mating Area Plating Thickness | .76µm, 30µin |
Contact Mating Area Plating Material | Gold |
Crimp Area Plating Finish | Gold |
端子の下地めっきの材料 | Copper |
Contact Termination Area Plating Material | Gold |
Wire Contact Termination Area Plating Material | Gold |
Contact Base Material | Copper |
Contact Orientation | Right Angle |
Contact Current Rating (Max) | 35A |
Contact Type | Socket |
Accepts Wire Insulation Diameter Range | 3.43 – 4.06mm, .135 – .16in |
Wire Size | 2 – 3mm², 16AWG, 1.25 – 1.4mm², 14 – 12AWG |
Test Current | 35A |
Wire Insulation Support | With |
Mount Type | Crimp |
Circuit Application | Power |
Special Features | Loose Piece |
For Multiple Crimp | No |
For Use With | CPC Connectors, M Series Connectors, G Series Connectors |
Wire/Cable Type | Discrete Wire |
Packaging Quantity | 1500 |
Packaging Method | Reel |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Wire |
Termination Type | Crimp |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
Contact, Socket, 14-12Awg, Crimp | Newark Electronics |
CONTACT, SOCKET, 14-12AWG, CRIMP | element14 |
Multimate Type XII Series 16 / 14-12 AWG Discrete Wire Crimp Socket Contact | Future Electronics |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
TYPE XII FEMALE CONT (STRIP) | TE Connectivity 1-66740-1 | RS Americas |
TE Connectivity TYPE XII FEMALE CONT (STRIP) Connector A | Distrelec |
Status: | Unknown |
---|---|
Series: | Type XII Series |
RoHS: | Unknown |
Product Range | Type XII Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 12AWG |
Contact Plating | Gold Plated Contacts |
For Use With | G Series M Series CPC Connectors |
Where can I find additional details, specifications and documents for a 1-66740-1?
Additional datasheets, footprints and schematics for 1-66740-1 are listed on our Part Details page. You can also find images and similar parts to 1-66740-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-66740-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-66740-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-66740-1 fall under?
The 1-66740-1 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1-66740-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-66740-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-66740-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-66740-1 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and Rapid Electronics have stock available or on a lead time for 1-66740-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-66740-1 often in real-time on the comparison pages.
What if I can't find stock of 1-66740-1?
You can fill out our help required form which you can use to request a quote for 1-66740-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.