Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.08
Distributor | Stock | ||
---|---|---|---|
Newark
from US$4.31
|
No stock
|
Buy Now | |
Heilind Electronics
from US$4.91
|
7,875
in stock
|
Buy Now | |
Powell Electronics
from US$5.06
|
6,300
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$4.91
|
2,362
in stock
|
Buy Now | |
TE Store
from US$4.72
|
542
in stock
|
Buy Now | |
Avnet America
from US$4.08
|
-
|
Buy Now | |
RS Americas
from US$5.45
|
-
|
Buy Now |
Contact Termination Area Plating Thickness | 30µin, .76µm |
---|---|
Crimp Area Plating Thickness | 30µin |
Contact Mating Area Plating Thickness | .76µm, 30µin |
Contact Mating Area Plating Material | Gold |
Crimp Area Plating Finish | Gold |
Contact Underplating Material | Copper |
端子の下地めっきの材料 | Copper |
Contact Termination Area Plating Material | Gold |
Contact Base Material | Copper |
Wire Contact Termination Area Plating Material | Gold |
Contact Current Rating (Max) | 35A |
Contact Type | Pin |
Contact Orientation | Right Angle |
Wire Size | 14 – 12AWG, 1.25 – 1.4mm², 2 – 3mm², 16AWG |
Accepts Wire Insulation Diameter Range | .135 – .16in, 3.43 – 4.06mm |
Test Current | 35A |
Wire Insulation Support | With |
Mount Type | Crimp |
Special Features | Loose Piece |
Circuit Application | Power & Signal |
For Multiple Crimp | No |
For Use With | M Series Connectors, CPC Connectors, G Series Connectors |
Wire/Cable Type | Discrete Wire |
Packaging Quantity | 1500 |
Packaging Method | Reel |
Product Type | Contact |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Termination Type | Crimp |
Operating Temperature Range | -40 – 85°C, -40 – 185°F |
MALE CONTACT ASSY (STRIP) Contact Type: Tab Contact Mating Area Plating Material: Gold Wire Contact Termination Area Plating Material: Gold Wire Size: 14 – 12 AWG 16 AWG Wire Size: 2 – 3 mm² 1.25 – 1.4 mm² Tab Gold 14 – 12 AWG | Connector Contact | Part Number: 66256-4 | Internal Number: 66256-4 | TE Connectivity | TE Store |
Pin & Socket Connectors Male Contact Assy (S |Amp Te Connectivity 66256-4 | Newark Electronics |
Contact PIN Crimp ST Cable Mount Strip | Avnet America |
MALE CONTACT ASSY (STRIP) | TE Connectivity 66256-4 | RS Americas |
Where can I find additional details, specifications and documents for a 66256-4?
Additional datasheets, footprints and schematics for 66256-4 are listed on our Part Details page. You can also find images and similar parts to 66256-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 66256-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 66256-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 66256-4 fall under?
The 66256-4 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 66256-4 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 66256-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 66256-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 66256-4 have stock available?
Authorised distributors including Heilind Electronics, Powell Electronics, Heilind Electronics Asia, TE Store and Newark Electronics have stock available or on a lead time for 66256-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 66256-4 often in real-time on the comparison pages.
What if I can't find stock of 66256-4?
You can fill out our help required form which you can use to request a quote for 66256-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.