Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.36
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$6.41
|
77
in stock
|
Buy Now | |
Heilind Electronics
from US$7.70
|
2,040
in stock
|
Buy Now | |
RS Americas
from US$5.60
|
1,603
in stock
|
Buy Now | |
Powell Electronics
from US$8.24
|
1,512
in stock
|
Buy Now | |
TE Store
from US$8.02
|
1,285
in stock
|
Buy Now | |
Newark Electronics
from US$6.38
|
469
in stock
|
Buy Now | |
element14
from US$5.73
|
469
in stock
|
Buy Now | |
Electro Enterprises
from US$4.36
|
452
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$7.70
|
408
in stock
|
Buy Now | |
Rapid Electronics
from US$9.63
|
325
in stock
|
Buy Now | |
Chip One Stop
from US$6.79
|
325
in stock
|
Buy Now | |
Distrelec
from US$7.71
|
325
in stock
|
Buy Now | |
Carlton-Bates
from US$6.73
|
91
in stock
|
Buy Now | |
Avnet America
from US$6.49
|
-
|
Buy Now | |
Boersig
from US$9.96
|
-
|
Buy Now | |
Sager
from US$6.79
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Termination Area Plating Material | Tin-Lead |
---|---|
Contact Mating Area Plating Thickness | 1.27µm, 50µin |
Contact Termination Area Plating Thickness | 1.27µm, 50µin |
Contact Current Rating (Max) | 15A |
Contact Mating Area Plating Material | Tin-Lead |
端子の下地めっきの材料 | Copper |
Wire Contact Termination Area Plating Material | Tin-Lead |
Contact Base Material | Copper |
Contact Orientation | Right Angle |
Contact Type | Socket |
Contact Underplating Material | Copper |
Wire Size | 14 – 12AWG, 1.25 – 1.4mm², 16AWG, 2 – 3mm² |
Accepts Wire Insulation Diameter Range | 3.43 – 4.06mm, .135 – .16in |
Test Current | 15A |
Wire Insulation Support | With |
Mount Type | Crimp |
For Multiple Crimp | No |
Circuit Application | Power |
Special Features | Loose Piece |
Comment | Hand Tool No. 69710-1 uses Die Insert No. 90145-2 for 16 AWG and Die Insert No. 90145-1 for 14-12 AWG wire. |
For Use With | G Series Connectors, M Series Connectors, CPC Connectors |
Wire/Cable Type | Discrete Wire |
Packaging Quantity | 100 |
Packaging Method | Bag |
Product Type | Contact |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Termination Type | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Contact Type XII Power Socket 16-12AWG Tin-Lead Plated, Multimate XII Series | TE Connectivity 66740-8 | RS Americas |
TYPE XII FEMALE CONT (L.P.) Contact Type: Socket Contact Mating Area Plating Material: Tin-Lead Wire Contact Termination Area Plating Material: Tin-Lead Wire Size: 16 AWG 14 – 12 AWG Wire Size: 2 – 3 mm² 1.25 – 1.4 mm² Socket Tin-Lead 16 AWG | Connector Contact | Part Number: 66740-8 | Internal Number: 66740-8 | TE Connectivity | TE Store |
Contact, Socket, 16-12Awg, Crimp | Newark Electronics |
CONTACT, SOCKET, 16-12AWG, CRIMP | element14 |
P&S Connectors SKT CONTACT 16 14-12 tin Type XII | Rapid Electronics |
TE Connectivity - AMP Contacts TYPE XII FEMALE CONT (L.P.) | Distrelec |
Socket Contact, Crimp Contact, 14 AWG Min, 12 AWG Max, 5.84 mm, 15A | Carlton-Bates |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
Pin & Socket Connectors SKT CONTACT 16,14-12 tin Type XII | Sager |
Status: | Unknown |
---|---|
Series: | Multimate Type XII Series |
RoHS: | Unknown |
Product Range | Multimate Type XII Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 12AWG |
Contact Plating | Tin Plated Contacts |
For Use With | AMP G Series M Series CPC Connectors |
Wire Size AWG Min | 16AWG |
Contact Material | Copper |
SVHC | Lead (15-Jan-2019) |
Where can I find additional details, specifications and documents for a 66740-8?
Additional datasheets, footprints and schematics for 66740-8 are listed on our Part Details page. You can also find images and similar parts to 66740-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 66740-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 66740-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 66740-8 fall under?
The 66740-8 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 66740-8 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 66740-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 66740-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 66740-8 have stock available?
Authorised distributors including Heilind Electronics, RS Americas, Powell Electronics, TE Store and Newark Electronics have stock available or on a lead time for 66740-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 66740-8 often in real-time on the comparison pages.
What if I can't find stock of 66740-8?
You can fill out our help required form which you can use to request a quote for 66740-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.