66256-6 Power Connectors by TE Connectivity

MALE CONTACT ASSY. (STRIP)

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$5.37

Distributor Stock
Logo for Newark
Newark
from US$5.80
No stock
Buy Now
Logo for Heilind Electronics
Heilind Electronics
from US$6.26
3,375
in stock
Buy Now
Logo for Heilind Electronics Asia
Heilind Electronics Asia
from US$6.26
1,125
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$5.37
-
Buy Now
Logo for RS Americas
RS Americas
from US$5.79
-
Buy Now
Logo for Sager
Sager
from US$7.46
-
Buy Now

Specifications

Contact Termination Area Plating Thickness 100µin, 2.54µm
Crimp Area Plating Finish Silver
Contact Underplating Material Copper
Contact Type Pin
端子の下地めっきの材料 Copper
Contact Base Material Copper
Contact Orientation Right Angle
Contact Mating Area Plating Thickness 100µin, 2.54µm
Contact Current Rating (Max) 35A
Contact Mating Area Plating Material Silver
Wire Contact Termination Area Plating Material Silver
Contact Termination Area Plating Material Silver
Accepts Wire Insulation Diameter Range 3.43 – 4.06mm, .135 – .16in
Wire Size 2 – 3mm², 1.25 – 1.4mm², 14 – 12AWG, 16AWG
Test Current 35A
Wire Insulation Support With
Mount Type Crimp
Circuit Application Power & Signal
Special Features Loose Piece
For Multiple Crimp No
Wire/Cable Type Discrete Wire
For Use With G Series Connectors, CPC Connectors, M Series Connectors
Packaging Method Reel
Packaging Quantity 1500
Connector & Contact Terminates To Wire & Cable
Product Type Contact
Connector System Wire-to-Wire
Termination Type Crimp
Operating Temperature Range -40 – 185°F, -40 – 85°C


Alternative Descriptions

Male Contact Assy. (Strip) Rohs Compliant: Yes |Amp Te Connectivity 66256-6 | Newark Electronics
Contact PIN Crimp ST Cable Mount Strip | Avnet America
Male Contact Assembly (Strip) | TE Connectivity 66256-6 | RS Americas
Pin & Socket Connectors MALE CONTACT ASSY. (STRIP) | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 66256-6?

Additional datasheets, footprints and schematics for 66256-6 are listed on our Part Details page. You can also find images and similar parts to 66256-6 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 66256-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 66256-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 66256-6 fall under?

The 66256-6 is listed under Connectors > Power Connectors > Power Contacts.

Can I view similar or alternative parts?

You can view similar parts to 66256-6 when available in the Power Contacts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 66256-6 you can contact the distributor directly for product support, shipping queries etc.

Is the 66256-6 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 66256-6 have stock available?

Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 66256-6.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 66256-6 often in real-time on the comparison pages.

What if I can't find stock of 66256-6?

You can fill out our help required form which you can use to request a quote for 66256-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay