Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.39
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.10
|
539
in stock
|
Buy Now | |
Heilind Electronics
from US$1.67
|
12,375
in stock
|
Buy Now | |
TE Store
from US$1.60
|
4,599
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.67
|
3,375
in stock
|
Buy Now | |
Newark Electronics
from US$1.98
|
539
in stock
|
Buy Now | |
element14
from US$1.89
|
539
in stock
|
Buy Now | |
Avnet America
from US$1.39
|
-
|
Buy Now | |
RS Americas
from US$1.83
|
-
|
Buy Now | |
Boersig
from US$2.01
|
-
|
Buy Now | |
TTI Europe
from US$1.45
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Underplating Material | Copper |
---|---|
Contact Mating Area Plating Thickness | 50µin, 1.27µm |
Contact Termination Area Plating Thickness | 50µin, 1.27µm |
Contact Base Material | Copper |
Contact Orientation | Right Angle |
Contact Termination Area Plating Material | Tin |
端子の下地めっきの材料 | Copper |
Contact Type | Pin |
Wire Contact Termination Area Plating Material | Tin |
Crimp Area Plating Finish | Tin |
Contact Mating Area Plating Material | Tin |
Wire Size | 2 – 3mm², 16AWG, 1.25 – 1.4mm², 14 – 12AWG |
Accepts Wire Insulation Diameter Range | 3.43 – 4.06mm, .135 – .16in |
Test Current | 15A |
Mount Type | Crimp |
Connector Mounting Type | Board Mount |
Wire Insulation Support | With |
Circuit Application | Power |
For Use With | G Series Connectors, CPC Connectors, M Series Connectors |
Wire/Cable Type | Discrete Wire |
Packaging Method | Reel |
Packaging Quantity | 1500 |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Wire |
Termination Type | Crimp |
TYPE XII CONT ASY MALE Contact Type: Tab Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Tin Wire Size: 14 – 12 AWG 16 AWG Wire Size: 2 – 3 mm² 1.25 – 1.4 mm² Tab Tin 14 – 12 AWG | Connector Contact | Part Number: 1-66255-2 | Internal Number: 1-66255-2 | TE Connectivity | TE Store |
Contact, Tab, 16-12Awg, Crimp | Newark Electronics |
CONTACT, TAB, 16-12AWG, CRIMP | element14 |
Contact PIN Crimp ST Cable Mount Strip | Avnet America |
TYPE XII CONT ASY MALE | TE Connectivity 1-66255-2 | RS Americas |
Status: | Unknown |
---|---|
Series: | Type XII Series |
RoHS: | Unknown |
Product Range | Type XII Series |
---|---|
Contact Plating | Tin Plated Contacts |
Contact Material | Copper Alloy |
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Min | 16AWG |
Wire Size AWG Max | 12AWG |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1-66255-2?
Additional datasheets, footprints and schematics for 1-66255-2 are listed on our Part Details page. You can also find images and similar parts to 1-66255-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-66255-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-66255-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-66255-2 fall under?
The 1-66255-2 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1-66255-2 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-66255-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-66255-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-66255-2 have stock available?
Authorised distributors including Heilind Electronics, TE Store, Heilind Electronics Asia, Newark Electronics and element14 have stock available or on a lead time for 1-66255-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-66255-2 often in real-time on the comparison pages.
What if I can't find stock of 1-66255-2?
You can fill out our help required form which you can use to request a quote for 1-66255-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.