Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$13.30
Cable Connector Orientation | Straight |
---|---|
Body Material | Brass |
Body Plating Material | Nickel |
Port Configuration | Single Port |
Number of Coaxial Contacts | 1 |
Number of Positions | 1 |
Crimp Type | Hex |
Connector Product Type | Connector Assembly |
RF Connector Center Contact Crimp Setting | 4 |
RF Connector Center Contact Material | Beryllium Copper |
RF Connector Center Contact Plating Material | Gold |
RF Connector Contact Configuration | Captivated Contacts |
RF Connector Mated Outer Diameter (Approximate) | 6.35mm, .25in |
Product Length | 1.08in, 27.43mm |
Impedance | 50Ω |
Detent | Without |
Connector Mounting Type | Bulkhead |
RF Contact Captivation Method | Mechanical |
Panel Attachment Style | Rear Mount |
RF Connector Coupling Mechanism | Screw |
Operating Frequency | 26GHz |
Dielectric Material | PTFE |
Packaging Method | Carton |
実装方法 | Carton |
Sealable | Yes |
Connector System | Cable-to-Board |
Connector Seal Type | O-Ring |
RF Connector Style | Jack |
Connector & Contact Terminates To | Wire & Cable |
RF Interface | SMA |
Termination Method to Wire & Cable | Crimp |
Cable Type | RG 316, RG 174, RG 188 |
Operating Temperature Range | -65 – 165°C, -85 – 329°F |
Connectors BULKHEAD JACK SMA HEX CRIMP | Rapid Electronics |
TE Connectivity - AMP SMA Jack 50Ohm Straight Panel Mount | Distrelec |
RF COAX, SMA JACK, 50 OHM, PANEL | Farnell |
Bulkhead Jack Sma Hex Crimp |Amp Te Connectivity 5448103-2 | Newark Electronics |
SOLIS SP SPD22-16COM22-18MIL1147 | TE Connectivity 5448103-2 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | SMA Coaxial |
---|---|
Connector Body Style | Straight Bulkhead Jack |
Coaxial Termination | Crimp |
Impedance | 50ohm |
Coaxial Cable Types | RG174 RG188 RG316 |
Contact Material | Beryllium Copper |
Contact Plating | Gold Plated Contacts |
Frequency Max | 26GHz |
Connector Mounting | Panel Mount |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 5448103-2?
Additional datasheets, footprints and schematics for 5448103-2 are listed on our Part Details page. You can also find images and similar parts to 5448103-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5448103-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5448103-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5448103-2 fall under?
The 5448103-2 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5448103-2 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5448103-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 5448103-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5448103-2 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Newark Electronics have stock available or on a lead time for 5448103-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5448103-2 often in real-time on the comparison pages.
What if I can't find stock of 5448103-2?
You can fill out our help required form which you can use to request a quote for 5448103-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.