Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.12
|
380
in stock
|
Buy Now | |
TE Store
from US$2.37
|
2,824
in stock
|
Buy Now | |
RS Americas
from US$2.66
|
775
in stock
|
Buy Now | |
Newark Electronics
from US$1.10
|
687
in stock
|
Buy Now | |
Avnet America
from US$1.18
|
687
in stock
|
Buy Now | |
Powell Electronics
from US$2.16
|
388
in stock
|
Buy Now | |
Conrad
from US$3.16
|
50
in stock
|
Buy Now | |
Rapid Electronics
from US$2.42
|
35
in stock
|
Buy Now | |
Chip One Stop
from US$2.80
|
35
in stock
|
Buy Now | |
Heilind Electronics
from US$2.13
|
6
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.13
|
2
in stock
|
Buy Now | |
Future Electronics
from US$1.66
|
-
|
Buy Now | |
element14
from US$2.28
|
-
|
Buy Now | |
Boersig
from US$1.86
|
-
|
Buy Now | |
Distrelec
from US$2.07
|
-
|
Buy Now | |
Farnell
from US$2.26
|
-
|
Buy Now |
Impedance | 50Ω |
---|---|
Packaging Method | Package |
RF Connector Hardware Type | Jam Nut |
SMA JAM NUT, PASSIVATED Connector Hardware Accessory Type: Jam Nut Hardware Accessory Function: Mounting Latching, Locking & Retention Jam Nut Mounting | Connector Hardware | Part Number: 2-332004-0 | Internal Number: 2-332004-0 | TE Connectivity | TE Store |
JAM NUT 5/16" STN STEEL 1/4-36 | TE Connectivity 2-332004-0 | RS Americas |
2-332004-0 Rohs Compliant: Yes |Amp Te Connectivity 2-332004-0 | Newark Electronics |
Connector Accessories SMA Jam Nut Stainless Steel | Avnet America |
SMA Jam Nut | RS |
Additional technical information: HF connector component type: Locknut | Conrad |
Screws&Fasteners SMA JAM NUT PASSIVATED | Rapid Electronics |
SMA JAM NUT, PASSIVATED | Heilind Electronics |
3.5 mm Jam Nut for Blind Mate RF Connectors | Future Electronics |
JAM NUT, RF, 50OHM, 3.5MM | element14 |
TE Connectivity - AMP Jam Nut for SMA RF Coaxial Connector | Distrelec |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Jam Nut |
---|---|
For Use With | Blind Mate RF Connectors |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Impedance | 0ohm |
Where can I find additional details, specifications and documents for a 2-332004-0?
Additional datasheets, footprints and schematics for 2-332004-0 are listed on our Part Details page. You can also find images and similar parts to 2-332004-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-332004-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-332004-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-332004-0 fall under?
The 2-332004-0 is listed under Connectors > RF & Coax Connectors > RF & Coax Accessories > RF Connector Hardware.
Can I view similar or alternative parts?
You can view similar parts to 2-332004-0 when available in the RF Connector Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-332004-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-332004-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-332004-0 have stock available?
Authorised distributors including TE Store, RS Americas, Newark Electronics, Avnet America and Powell Electronics have stock available or on a lead time for 2-332004-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-332004-0 often in real-time on the comparison pages.
What if I can't find stock of 2-332004-0?
You can fill out our help required form which you can use to request a quote for 2-332004-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.