Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.15
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.88
|
No stock
|
Buy Now | |
TE Store
from US$5.96
|
6,275
in stock
|
Buy Now | |
Newark Electronics
from US$9.32
|
200
in stock
|
Buy Now | |
element14
from US$9.99
|
93
in stock
|
Buy Now | |
Farnell
from US$7.18
|
93
in stock
|
Buy Now | |
Avnet America
-
|
200
in stock
|
Buy Now | |
Future Electronics
from US$5.60
|
-
|
Buy Now | |
RS Americas
from US$10.90
|
-
|
Buy Now | |
Avnet Asia
from US$5.15
|
-
|
Buy Now | |
Boersig
from US$7.53
|
-
|
Buy Now | |
Distrelec
from US$7.33
|
-
|
Buy Now | |
TTI Europe
from US$5.42
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Material | Brass, Zinc Alloy |
---|---|
Body Plating Material | Electroless Nickel |
PCB Mount Orientation | Right Angle |
Port Configuration | Single Port |
Number of Coaxial Contacts | 1 |
Number of Positions | 1 |
Connector Product Type | Connector Assembly |
RF Connector Center Contact Plating Thickness | 30µin |
RF Connector Center Contact Plating Material | Gold |
RF Connector Center Contact Material | Brass |
RF Connector Mated Outer Diameter (Approximate) | .187in, 4.75mm |
PCB Tail Length | 3.94mm, .155in |
Impedance | 50Ω |
Detent | With |
RF Contact Captivation Method | Mechanical |
Connector Mounting Type | Panel |
RF Connector Coupling Mechanism | Push-On |
Operating Frequency | 4GHz |
Grade | Consumer |
PCB Leg Plating Material | Tin |
Additional Features | Board Standoff |
Dielectric Material | PTFE |
Packaging Method | Carton |
実装方法 | Carton |
Sealable | No |
RF Interface | SMB |
Connector System | Cable-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
RF Connector Style | Jack |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -85 – 329°F, -65 – 165°C |
JACK,RTANG,SMB/PCB RF Interface: SMB RF Connector Style: Jack RF Connector Mated Outer Diameter (Approximate): .187 in RF Connector Mated Outer Diameter (Approximate): 4.75 mm Impedance: 50 Ω SMB Jack .187" 4.75 mm | Smb Connector: Jack & Right-Angle Mount & Mated Outer Dia. 4.75Mm | Part Number: 5414337-1 | Internal Number: 5414337-1 | TE Connectivity | TE Store |
Rf Coaxial, Smb, Right Angle Jack, Pcb | Newark Electronics |
RF COAXIAL, SMB, RIGHT ANGLE JACK, 50OHM | element14 |
Conn SMB RCP 0Hz to 4GHz 50Ohm Solder RA Thru-Hole Gold | Avnet America |
SMB r/a PCB mount Jack 50ohm | RS |
Right Angle Thru Hole SMB Connector jack, 50Ohm Impedance, Solder Termination | TE Connectivity 5414337-1 | RS Americas |
TE Connectivity - AMP SMB Jack 50Ohm Right Angle T/H | Distrelec |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | SMB Coaxial |
---|---|
Connector Body Style | Right Angle Jack |
Coaxial Termination | Through Hole Right Angle |
Impedance | 50ohm |
Coaxial Cable Types | - |
Contact Material | Brass |
Contact Plating | Gold Plated Contacts |
Frequency Max | - |
Connector Mounting | PCB Mount |
Product Range | - |
SVHC | Lead (15-Jan-2019) |
Connector Mounting Orientation | PC Board |
Where can I find additional details, specifications and documents for a 5414337-1?
Additional datasheets, footprints and schematics for 5414337-1 are listed on our Part Details page. You can also find images and similar parts to 5414337-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5414337-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5414337-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5414337-1 fall under?
The 5414337-1 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5414337-1 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5414337-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5414337-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5414337-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for 5414337-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5414337-1 often in real-time on the comparison pages.
What if I can't find stock of 5414337-1?
You can fill out our help required form which you can use to request a quote for 5414337-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.