Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.93
Distributor | Stock | ||
---|---|---|---|
RS
from US$11.18
|
947
in stock
|
Buy Now | |
Future Electronics
from US$6.13
|
5,873
in stock
|
Buy Now | |
Heilind Electronics
from US$9.98
|
4,554
in stock
|
Buy Now | |
element14
from US$10.43
|
4,072
in stock
|
Buy Now | |
Farnell
from US$8.90
|
2,513
in stock
|
Buy Now | |
TE Store
from US$14.80
|
2,433
in stock
|
Buy Now | |
RS Americas
from US$8.38
|
1,426
in stock
|
Buy Now | |
Newark Electronics
from US$9.37
|
1,045
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$9.98
|
759
in stock
|
Buy Now | |
Sager
from US$6.96
|
698
in stock
|
Buy Now | |
Conrad
from US$14.14
|
546
in stock
|
Buy Now | |
Rapid Electronics
from US$11.00
|
541
in stock
|
Buy Now | |
Chip One Stop
from US$3.93
|
469
in stock
|
Buy Now | |
Electro Enterprises
from US$7.40
|
15
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$10.80
|
9
in stock
|
Buy Now | |
Distrelec
from US$10.08
|
6
in stock
|
Buy Now | |
Avnet America
from US$5.65
|
-
|
Buy Now | |
Boersig
from US$8.91
|
-
|
Buy Now | |
TTI Europe
from US$6.96
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Carlton-Bates
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 28 |
---|---|
Number of Signal Positions | 28 |
Reverse Numbering | Without |
Number of Power Positions | 0 |
Contact Current Rating (Max) | 7.5A |
Reverse Gender | Reverse |
Contact Protection | With |
Accepts Wire Insulation Diameter Range | 1.73mm, .068in |
Operating Voltage | 250VAC, 250VDC |
Body Orientation | Straight |
Housing Material | Polyester, Thermoplastic |
Shell Size | 17 |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
VDE Tested | No |
Mating Alignment | With |
Mating Retention | With |
Mating Retention Type | Threaded Coupling |
Screw & Hole Thread Size | 15/16-20 UNEF-2A |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Alignment Type | Keyed |
Panel Mount Feature Type | Flange |
Panel Mount Feature | Without |
Circuit Application | Signal |
Packaging Quantity | 100 |
Packaging Method | Bag |
Connector & Contact Terminates To | Wire & Cable |
Housing Type | Plug |
Contact Type | Pin |
Product Type | Housing |
Sealable | No |
Connector System | Wire-to-Wire |
Shell Type | All Plastic |
Shielded | No |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Fluid Resistance | None |
CPC Series 2 High Density Free Hanging Plug 28 Position Plastic Connector | Future Electronics |
CIRCULAR CONNECTOR, CABLE, 28 WAY | element14 |
CPC PLUG ASSEMBLY SIZE 17-28 Connector Product Type: Housing Operating Voltage: 250 VDC Connector System: Wire-to-Wire Number of Positions: 28 Sealable: No Housing 250 VDC Wire-to-Wire 28 | Cpc Connectors & Series 2 | Part Number: 206039-1 | Internal Number: 206039-1 | TE Connectivity | TE Store |
Connector Housing CPC Plug Assy 28 Pos. Sz. 17 Series 2 Free Hang Rev Sex | TE Connectivity 206039-1 | RS Americas |
Circular Connector, Cable, 28 Way | Newark Electronics |
Housing,plug,series 2,shell size17, 28W | RS |
Standard Circular Connector PLUG REVERSE 17-28 | Sager |
Case material: Thermoplastic UL94V-O | Conrad |
Plug | Transfer Multisort Elektronik |
TE Connectivity Circular Plug Housing, Socket, 28 Contacts, Thermoplastic | Distrelec |
Conn CPC PIN 28 POS Crimp ST Cable Mount 28 Terminal 1 Port | Avnet America |
CPC PLUGASSEMBLY SIZE 17-28 | Power and Signal Group |
Circular Plug Size 17 28 pos. Thermoplastic | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | CPC Series 2 |
RoHS: | Unknown |
Product Range | CPC Series 2 |
---|---|
Circular Connector Shell Style | Cable Mount Plug |
No. of Contacts | 28Contacts |
Circular Contact Type | Crimp Pin - Contacts Not Supplied |
Coupling Style | Threaded |
Connector Body Material | Thermoplastic Body |
Connector Body Plating | - |
Contact Material | - |
Contact Plating | - |
SVHC | No SVHC (27-Jun-2018) |
Colour | Black |
Connector Mounting | Cable Mount |
Connector Shell Size | 17 |
Connector Type | Circular Industrial |
Contact Gender | Pin |
Flammability Rating | UL94V-0 |
Gender | Plug |
Insert Arrangement | 17-28 |
No. of Positions | 28Ways |
Where can I find additional details, specifications and documents for a 206039-1?
Additional datasheets, footprints and schematics for 206039-1 are listed on our Part Details page. You can also find images and similar parts to 206039-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 206039-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 206039-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 206039-1 fall under?
The 206039-1 is listed under Connectors > Power Connectors > Circular Power > Circular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 206039-1 when available in the Circular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 206039-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 206039-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 206039-1 have stock available?
Authorised distributors including Future Electronics, Heilind Electronics, element14, Farnell and TE Store have stock available or on a lead time for 206039-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 206039-1 often in real-time on the comparison pages.
What if I can't find stock of 206039-1?
You can fill out our help required form which you can use to request a quote for 206039-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.