Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | TL003 |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.16
|
8,430
in stock
|
Buy Now | |
Newark Electronics
from US$0.15
|
36,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.13
|
36,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.11
|
36,000
in stock
|
Buy Now | |
Distrelec
from US$0.13
|
36,000
in stock
|
Buy Now | |
Farnell
from US$0.13
|
30,000
in stock
|
Buy Now | |
element14
from US$0.18
|
5,530
in stock
|
Buy Now | |
Conrad
from US$0.15
|
4,898
in stock
|
Buy Now | |
TE Store
from US$0.08
|
3,780
in stock
|
Buy Now | |
Dalroad Norslo
from US$0.18
|
1,342
in stock
|
Buy Now | |
RS Americas
from US$0.14
|
248
in stock
|
Buy Now | |
Avnet America
from US$0.11
|
-
|
Buy Now | |
Boersig
from US$0.14
|
-
|
Buy Now | |
Sager
from US$0.10
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Seal Type | Single Wire Seal (SWS) |
---|---|
Contact Termination Area Plating Material | Tin (Sn) |
Terminal & Splice Type | Receptacle |
Crimp Type | F-Crimp |
Interface Plating | Tin (Sn) |
Typical Current Rating | 17A |
Mating Tab Width | .071in, 1.8mm |
Wire Size Search | 2mm², 17AWG, 18AWG, 1.5mm², .5mm², 15AWG, 1.25mm², .6mm², 1mm², 19AWG, 14AWG, 16AWG, .75mm², .85mm², 1.3mm², 20AWG |
Wire Insulation Diameter | 1.2 – 2.7mm, .047 – .106in |
Wire Size | .5 – 2mm² |
Agency/Standard | SAE/USCAR-2 |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Method | Package |
Packaging Quantity | 6000 |
Sealable | Yes |
Receptacle Style | 180° |
Wire Type | Copper |
Termination Method | Crimp |
Operating Temperature Range | -40 – 125°C, -40 – 125°F |
Recpt, Contact 070, Ptpphbz |Amp Te Connectivity 184030-3 | Newark Electronics |
Automotive Conn SSC SKT20-14 PHBZ/SN Reel of 6000 | Rapid Electronics |
TE Connectivity - AMP RECPT CONTACT 070 PTPPHBZ | Distrelec |
PWR CONTACT, SOCKET, CRIMP, 20AWG | Farnell |
SSC socket contact, 14-20 AWG | RS |
CRIMP CONTACT, RCPT, SSC, 20-14 AWG | element14 |
RECPT, CONTACT 070, PTPPHBZThis text is machine translated. | Conrad |
RECPT, CONTACT 070, PTPPHBZ Terminal Type: Receptacle Mating Tab Width: 1.8 mm Mating Tab Width: .071 in Terminal Transmits: 0 – 24 A (Low Power) Wire Size: 20 – 14 AWG Receptacle 1.8 mm .071" 0 – 24 A (Low Power) | Automotive Terminal | Part Number: 184030-3 | Internal Number: 184030-3 | Alias Number: TL003 | 20 – 14 AWG | TE Connectivity | TE Store |
.070 Receptacle Contact | Dalroad Norslo |
SSC PCB Connector Contact Female Crimp Tin Plating 14 - 20 AWG | TE Connectivity 184030-3 | RS Americas |
Contact SKT Crimp ST Cable Mount | Avnet America |
Automotive Connectors SSC SKT20-14 PHBZ/SN Reel of 6000 | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Contact Plating | Tin Plated Contacts |
Contact Material | Phosphor Bronze |
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Min | 14AWG |
Wire Size AWG Max | 20AWG |
SVHC | No SVHC (07-Jul-2017) |
Contact Termination | Crimp |
Where can I find additional details, specifications and documents for a 184030-3?
Additional datasheets, footprints and schematics for 184030-3 are listed on our Part Details page. You can also find images and similar parts to 184030-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 184030-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 184030-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 184030-3 fall under?
The 184030-3 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 184030-3 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 184030-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 184030-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 184030-3 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 184030-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 184030-3 often in real-time on the comparison pages.
What if I can't find stock of 184030-3?
You can fill out our help required form which you can use to request a quote for 184030-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.