Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$900.58
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$976.94
|
1
in stock
|
Buy Now | |
TE Store
from US$1,024.02
|
4
in stock
|
Buy Now | |
Newark Electronics
from US$1,071.58
|
3
in stock
|
Buy Now | |
Rapid Electronics
from US$1,575.47
|
3
in stock
|
Buy Now | |
Chip One Stop
from US$1,030.00
|
3
in stock
|
Buy Now | |
Distrelec
from US$1,243.26
|
3
in stock
|
Buy Now | |
element14
from US$1,047.74
|
1
in stock
|
Buy Now | |
Avnet America
from US$900.58
|
-
|
Buy Now | |
RS Americas
from US$1,933.70
|
-
|
Buy Now | |
Boersig
from US$1,247.20
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Die Sets Type | Fixed In Tool |
---|---|
Ratchet Configuration | Not Releasable, Not Adjustable |
Crimp Form-Wire Barrel Type | Open Barrel - F Crimp |
Specification Type | TE Product Specification (114-) |
Tool Grade | Premium Crimp Tooling |
Power Type | Manual, Battery, Electric |
Certification | Yes – Certificate Included |
Tool Type | CERTI-CRIMP II, Straight Action Hand Tool |
CCII 070 TYP 20-16 ASSY Tool Grade: Premium Crimp Tooling Ratchet Configuration: Not Releasable, Not Adjustable Die Sets Type: Fixed In Tool Specification Type: TE Product Specification (114-) TE Certification: Yes – Certificate Included Premium Crimp Tooling Not Releasable, Not Adjustable Fixed" Tool | Hand Crimping Tool | Part Number: 91583-1 | Internal Number: 91583-1 | TE Connectivity | TE Store |
Crimpers/Crimping Tools Sde Saht 20-16 Econo Rohs Compliant: Na |Amp Te Connectivity 91583-1 | Newark Electronics |
Crimpers/Crimping Tools SDE SAHT 20-16 ECONO | Rapid Electronics |
TE Connectivity - AMP Crimp Tool CCII 070 TYP 20-16 ASSY | Distrelec |
CRIMP TOOL, RATCHET, 20-16AWG CONTACT | element14 |
CERTI Crimp II Hand Tool Assembly | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 91583-1?
Additional datasheets, footprints and schematics for 91583-1 are listed on our Part Details page. You can also find images and similar parts to 91583-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 91583-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 91583-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 91583-1 fall under?
The 91583-1 is listed under Application Tooling > Portable Crimp Tools.
Can I view similar or alternative parts?
You can view similar parts to 91583-1 when available in the Portable Crimp Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 91583-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 91583-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 91583-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 91583-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 91583-1 often in real-time on the comparison pages.
What if I can't find stock of 91583-1?
You can fill out our help required form which you can use to request a quote for 91583-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.