Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.31
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.47
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.78
|
401
in stock
|
Buy Now | |
Future Electronics
from US$0.38
|
-
|
Buy Now | |
Avnet America
from US$0.52
|
-
|
Buy Now | |
element14
from US$0.44
|
-
|
Buy Now | |
Avnet Asia
from US$0.31
|
-
|
Buy Now | |
Boersig
from US$0.43
|
-
|
Buy Now | |
TTI Europe
from US$0.35
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Termination Area Plating Material | Gold (Au) |
---|---|
Mating Tab Width | .071in, 1.8mm |
Interface Plating | Gold (Au) |
Terminal & Splice Type | Receptacle |
Typical Current Rating | 10A |
Crimp Type | F-Crimp |
Wire Size Search | 17AWG, 18AWG, .5mm², 1.25mm², .6mm², 1mm², 19AWG, 16AWG, .75mm², .85mm² |
Wire Insulation Diameter | 2 – 2.6mm, .078 – .102in |
Wire Size | .5 – 1.25mm² |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Quantity | 6000 |
Packaging Method | Reel |
Sealable | No |
Receptacle Style | 180° |
Wire Type | Copper |
Termination Method | Crimp |
Contact, Socket, 20-16Awg, Crimp | Newark Electronics |
72 REC CONTACT FOR EJ MK-2 GB | Future Electronics |
Contact SKT Crimp ST Cable Mount | Avnet America |
CONTACT, SOCKET, 20-16AWG, CRIMP | element14 |
CONTACT ECONOSEAL AWG (20-14) | TTI Europe |
Status: | Unknown |
---|---|
Series: | Econoseal J Series |
RoHS: | Unknown |
Product Range | Econoseal J Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 16AWG |
Contact Plating | Gold Plated Contacts |
For Use With | AMP Econoseal J MARKII Series Housing Connectors |
Wire Size AWG Min | 20AWG |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 175104-2?
Additional datasheets, footprints and schematics for 175104-2 are listed on our Part Details page. You can also find images and similar parts to 175104-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 175104-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 175104-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 175104-2 fall under?
The 175104-2 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 175104-2 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 175104-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 175104-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 175104-2 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Avnet Asia have stock available or on a lead time for 175104-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 175104-2 often in real-time on the comparison pages.
What if I can't find stock of 175104-2?
You can fill out our help required form which you can use to request a quote for 175104-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.