Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$41.02
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$86.64
|
198
in stock
|
Buy Now | |
Newark Electronics
from US$68.56
|
198
in stock
|
Buy Now | |
Rapid Electronics
from US$49.28
|
198
in stock
|
Buy Now | |
Chip One Stop
from US$45.60
|
198
in stock
|
Buy Now | |
Farnell
from US$97.32
|
159
in stock
|
Buy Now | |
SOS electronic
from US$79.58
|
2
in stock
|
Buy Now | |
Avnet America
from US$41.02
|
-
|
Buy Now |
Body Insulation | Without |
---|---|
Body Shape | Circular |
Body Plating Material | Nickel |
Body Material | Brass |
Cable Connector Orientation | Right Angle |
Number of Coaxial Contacts | 1 |
Port Configuration | Single Port |
Number of Positions | 1 |
RF Connector Center Contact Material | Brass |
Crimp Type | Dual |
RF Connector Center Contact Plating Material | Gold |
RF Connector Mated Outer Diameter (Approximate) | 14.529mm, .572in |
Impedance | 50Ω |
RF Connector Coupling Mechanism | Bayonet |
Detent | Without |
RF Contact Captivation Method | Mechanical |
Connector Mounting Type | Panel |
Operating Frequency | 4GHz |
Dielectric Material | PTFE |
Coupling Nut Base Material | Brass |
Grade | Military |
Packaging Method | Carton |
実装方法 | Carton |
RF Connector Style | Plug |
RF Interface | BNC |
Sealable | No |
Connector System | Cable-to-Board |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 185°F, -55 – 85°C |
Cable Type | RG 316 Double Braid, RG 188 |
Plug Rt Angle Dual Crimp Bnc |Amp Te Connectivity 1-5225974-1 | Newark Electronics |
Connectors RA PLG STD CBL CRMP | Rapid Electronics |
TE Connectivity PLUG RT ANGLE DUAL CRIMP BNC RF Connecto | Distrelec |
RF COAX, R/A, BNC PLUG, 50 OHM, CABLE | Farnell |
Connector BNC M 50R for Cable RG188, RG316, Angled, Crimp | SOS electronic |
Conn BNC PL 0Hz to 4GHz 50Ohm Crimp RA Cable Mount Gold | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | BNC Coaxial |
---|---|
Connector Body Style | Right Angle Plug |
Coaxial Termination | Crimp |
Impedance | 50ohm |
Coaxial Cable Types | RG188 RG316 |
Contact Material | Brass |
Contact Plating | Gold Plated Contacts |
Frequency Max | 4GHz |
Connector Mounting | Cable Mount |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1-5225974-1?
Additional datasheets, footprints and schematics for 1-5225974-1 are listed on our Part Details page. You can also find images and similar parts to 1-5225974-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-5225974-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-5225974-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-5225974-1 fall under?
The 1-5225974-1 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-5225974-1 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-5225974-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-5225974-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-5225974-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1-5225974-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-5225974-1 often in real-time on the comparison pages.
What if I can't find stock of 1-5225974-1?
You can fill out our help required form which you can use to request a quote for 1-5225974-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.