Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMP-1-0745493-4,
2-42932-9171, E42316-000 |
Prices starting from US$5.59
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$7.42
|
19
in stock
|
Buy Now | |
RS Americas
from US$6.95
|
404
in stock
|
Buy Now | |
element14
from US$7.13
|
398
in stock
|
Buy Now | |
Newark Electronics
from US$7.29
|
379
in stock
|
Buy Now | |
TE Store
from US$8.13
|
120
in stock
|
Buy Now | |
Future Electronics
from US$5.77
|
-
|
Buy Now | |
Avnet America
from US$5.59
|
-
|
Buy Now | |
Boersig
from US$7.09
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Black |
---|---|
Preloaded | Yes |
Number of Rows | 2 |
Contact Size | 20 |
Wire Size | .15 – .4mm², 26 – 22AWG |
Comment | Connectors can be made available with clinch nuts, contact AMP Incorporated, Individual conductor strands should be larger than 0.127 in. [.005] diameter., HDE connectors are designed for terminating solid or stranded (7-strand max.) wire. |
Shielded | Yes |
Wire/Cable Type | Round Jacketed Cable, Discrete Wire |
Connector Style | Receptacle |
Shell Size | 2 |
Conn D-Sub Cable Socket 15Pos STR HDE-20Series IDC 26-22AWG FullMetalShell | TE Connectivity 1-745493-4 | RS Americas |
D SUB CONNECTOR, STANDARD, 15 POSITION, RECEPTACLE | element14 |
D Sub Connector, Standard, 15 Position, Receptacle | Newark Electronics |
15 HDE MS RCPT,22-26,LEAD FREE Connector & Housing Type: Receptacle Solid Wire Size: 26 – 22 AWG Shielded: No Connector System: Wire-to-Wire Number of Positions: 15 Receptacle 26 – 22 AWG Wire-to-Wire | Idc D-Sub: Receptacle Assembly & Wire To Wire & Signal & 2.74 Mm | Part Number: 1-745493-4 | Internal Number: 1-745493-4 | Alias Number: 2-42932-9171 | TE Connectivity | TE Store |
SOCKET, IDC, D, METAL, 15WAY | Farnell |
HDE20 Series 15 Position Socket Discrete Wire IDC D-Sub Connector | Future Electronics |
Conn D-Subminiature SKT 15 POS 2.74mm Crimp ST Cable Mount 15 Terminal 1 Port | Avnet America |
D-SUBMINIATURE CONNECTOR | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | Amplimite HDE-20 Series |
RoHS: | Unknown |
No. of Contacts | 15Contacts |
---|---|
Gender | Receptacle |
Contact Termination Type | IDC / IDT |
D Sub Shell Size | DA |
Product Range | Amplimite HDE-20 Series |
Connector Body Material | Metal Body |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
Approval Bodies | CSA UL |
Colour | Black |
Contact Current Rating | 3A |
Contact Resistance | 30mohm |
Contact Termination | IDC / IDT |
Flammability Rating | UL94V-0 |
Material | Thermoplastic |
Where can I find additional details, specifications and documents for a 1-745493-4?
Additional datasheets, footprints and schematics for 1-745493-4 are listed on our Part Details page. You can also find images and similar parts to 1-745493-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-745493-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-745493-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-745493-4 fall under?
The 1-745493-4 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > IDC D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-745493-4 when available in the IDC D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-745493-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-745493-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-745493-4 have stock available?
Authorised distributors including RS Americas, element14, Newark Electronics, TE Store and Farnell have stock available or on a lead time for 1-745493-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-745493-4 often in real-time on the comparison pages.
What if I can't find stock of 1-745493-4?
You can fill out our help required form which you can use to request a quote for 1-745493-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.