Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMP-1-0745494-5,
2-42932-9181, D82690-000 |
Prices starting from US$6.08
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$7.46
|
437
in stock
|
Buy Now | |
RS Americas
from US$6.39
|
2,501
in stock
|
Buy Now | |
TE Store
from US$8.34
|
887
in stock
|
Buy Now | |
element14
from US$7.75
|
579
in stock
|
Buy Now | |
Newark Electronics
from US$8.81
|
142
in stock
|
Buy Now | |
Heilind Electronics
from US$7.69
|
46
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$7.69
|
14
in stock
|
Buy Now | |
Distrelec
from US$9.49
|
6
in stock
|
Buy Now | |
RS
from US$15.10
|
-
|
Buy Now | |
Future Electronics
from US$6.28
|
-
|
Buy Now | |
Avnet America
from US$6.08
|
-
|
Buy Now | |
Boersig
from US$7.69
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Black |
---|---|
Number of Rows | 2 |
Preloaded | Yes |
Contact Size | 20 |
Wire Size | 26 – 22AWG, .15 – .4mm² |
Comment | Individual conductor strands should be larger than 0.127 in. [.005] diameter., Connectors can be made available with clinch nuts, contact AMP Incorporated, HDE connectors are designed for terminating solid or stranded (7-strand max.) wire. |
Wire/Cable Type | Discrete Wire, Round Jacketed Cable |
Shielded | Yes |
Shell Size | 2 |
Connector Style | Plug |
Conn D-Sub Cable Plug 15Pos STR HDE-20Series IDC 26-22AWG FullMetalShell | TE Connectivity 1-745494-5 | RS Americas |
15 HDE MS PLUG,22-26,LEAD FREE Connector & Housing Type: Plug Solid Wire Size: 26 – 22 AWG Shielded: No Connector System: Wire-to-Wire Number of Positions: 15 Plug 26 – 22 AWG Wire-to-Wire | Idc D-Sub: Plug Assembly & Wire To Wire & Signal & 2.77 Mm | Part Number: 1-745494-5 | Internal Number: 1-745494-5 | Alias Number: 2-42932-9181 | TE Connectivity | TE Store |
D SUB CONNECTOR, STANDARD, 15 POSITION, PLUG | element14 |
PLUG, IDC, D, METAL, 15WAY | Farnell |
D Sub Connector, Standard, 15 Position, Plug | Newark Electronics |
15 HDE MS PLUG22-26LEAD FREE | Heilind Electronics |
TE Connectivity D-Sub male, Plug, DA-15, IDC | Distrelec |
D Sub Connector HDE-20 15P Plug | RS |
HDE20 Series 15 Position Plug Discrete Wire IDC D-Sub Connector | Future Electronics |
Conn D-Subminiature PIN 15 POS 2.74mm Crimp ST Cable Mount 15 Terminal 1 Port | Avnet America |
D-SUBMINIATURE CONNECTOR | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | Amplimite HDE-20 Series |
RoHS: | Unknown |
No. of Contacts | 15Contacts |
---|---|
Gender | Plug |
Contact Termination Type | IDC / IDT |
D Sub Shell Size | DA |
Product Range | Amplimite HDE-20 Series |
Connector Body Material | Metal Body |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (15-Jan-2018) |
Approval Bodies | CSA UL |
Colour | Black |
Contact Current Rating | 3A |
Contact Resistance | 30mohm |
Contact Termination | IDC / IDT |
Flammability Rating | UL94V-0 |
Material | Thermoplastic |
Where can I find additional details, specifications and documents for a 1-745494-5?
Additional datasheets, footprints and schematics for 1-745494-5 are listed on our Part Details page. You can also find images and similar parts to 1-745494-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-745494-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-745494-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-745494-5 fall under?
The 1-745494-5 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > IDC D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-745494-5 when available in the IDC D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-745494-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-745494-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-745494-5 have stock available?
Authorised distributors including RS Americas, TE Store, element14, Farnell and Newark Electronics have stock available or on a lead time for 1-745494-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-745494-5 often in real-time on the comparison pages.
What if I can't find stock of 1-745494-5?
You can fill out our help required form which you can use to request a quote for 1-745494-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.