Prices starting from US$2.97
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$4.90 |
296
|
Buy Now | |
TE Store | US$5.37 |
7,259
|
Buy Now | |
Heilind Electronics | US$5.94 |
1,266
|
Buy Now | |
Farnell | US$2.97 |
393
|
Buy Now | |
Heilind Electronics Asia | US$5.94 |
295
|
Buy Now | |
Newark Electronics | US$4.36 |
198
|
Buy Now | |
element14 | US$5.05 |
198
|
Buy Now | |
RS Americas | US$4.81 |
155
|
Buy Now | |
TTI Europe | US$3.13 |
40
|
Buy Now | |
Future Electronics | US$3.71 |
-
|
Buy Now | |
Avnet America | US$3.72 |
-
|
Buy Now | |
Boersig | US$4.26 |
-
|
Buy Now |
Cable Clamp Type | Clam Shell |
---|---|
Cable Exit Angle | 90, 180 |
Cable Clamp Material | Thermoplastic |
Shield Plating Material | None |
Number of Positions | 15 |
Cable Insulation Diameter | .35in, 8.89mm |
Screw & Hole Thread Size | 4-40 |
Comment | Straight or 90° cable exit is achieved by inserting AMP-TY Cable Ties through cable tie openings and clamping the cable to one housing half only., All parts are packaged unassembled. |
Packaging Quantity | 1 |
Packaging Method | Bag |
Product Type | Accessory |
Grommets | Without |
Accessory Type | Cable Clamp |
Shell Size | 2 |
Connector & Contact Terminates To | Wire & Cable |
Shielded | No |
CABLE CLAMP KIT,SZ 2 Strain Relief Accessory Type: Cable Clamp Kit Primary Product Material: Thermoplastic Compatible With Connector Shell Size: 2 Shielded: No Number of Positions: 15 Cable Clamp Kit Thermoplastic 2 | Connector Strain Relief | Part Number: 5206471-1 | Internal Number: 5206471-1 | TE Connectivity | TE Store |
CABLE CLAMP KITSZ 2 | Heilind Electronics |
D SUB BACKSHELL, 90/180DEG, DA | Farnell |
AMPLIMITE HDE/HDP backshell kit, size 2 | RS |
D Sub Backshell, 90/180Deg, Da Rohs Compliant: Yes |Amp Te Connectivity 5206471-1 | Newark Electronics |
Hood D-Sub 15Pos Straight/90Deg AMP Thermoplastic 0.350In.CblDia | TE Connectivity 5206471-1 | RS Americas |
AMPLIMITE Shell Size 2 Thermoplastic Straight180â–‘/90â–‘Exit Backshell Clable Clamp | Future Electronics |
Connector Accessories Backshell and Cable Clamp Thermoplastic Gray Individual | Avnet America |
Where can I find additional details, specifications and documents for a 5206471-1?
Additional datasheets, footprints and schematics for 5206471-1 are listed on our Part Details page. You can also find images and similar parts to 5206471-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5206471-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5206471-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5206471-1 fall under?
The 5206471-1 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Backshells & Clamps.
Can I view similar or alternative parts?
You can view similar parts to 5206471-1 when available in the D-Sub Backshells & Clamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5206471-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5206471-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5206471-1 have stock available?
Authorised distributors including TE Store, Heilind Electronics, Farnell, RS and Heilind Electronics Asia have stock available or on a lead time for 5206471-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5206471-1 often in real-time on the comparison pages.
What if I can't find stock of 5206471-1?
You can fill out our help required form which you can use to request a quote for 5206471-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.