Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.03
|
14
in stock
|
Buy Now | |
Heilind Electronics
from US$3.65
|
2,152
in stock
|
Buy Now | |
Boersig
from US$3.06
|
1,458
in stock
|
Buy Now | |
TTI Europe
from US$3.14
|
880
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$3.65
|
430
in stock
|
Buy Now | |
TE Store
from US$7.80
|
380
in stock
|
Buy Now | |
Newark Electronics
from US$6.60
|
116
in stock
|
Buy Now | |
Rapid Electronics
from US$5.49
|
116
in stock
|
Buy Now | |
Chip One Stop
from US$5.07
|
116
in stock
|
Buy Now | |
Distrelec
from US$7.87
|
116
in stock
|
Buy Now | |
RS Americas
from US$6.83
|
92
in stock
|
Buy Now | |
element14
from US$6.12
|
16
in stock
|
Buy Now | |
Farnell
from US$5.00
|
16
in stock
|
Buy Now | |
Future Electronics
from US$6.71
|
-
|
Buy Now | |
Avnet America
from US$4.63
|
-
|
Buy Now | |
Avnet Asia
from US$5.45
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shell Material | Steel |
---|---|
Ribbon Cable Centerline Spacing | .05in, 1.27mm |
Shell Plating Finish | Bright |
Strain Relief Part Number | 747275-3 |
Color | Black |
Shell Plating Material | Tin |
Cover Material | Thermoplastic |
Number of Rows | 2 |
Number of Positions | 15 |
Preloaded | Yes |
PCB Contact Termination Area Plating Material | Tin |
Contact Underplating Material | Nickel |
端子の下地めっきの材料 | Nickel |
Contact Base Material | Phosphor Bronze |
Contact Current Rating (Max) | 1.25A |
Contact Size | 20 |
Contact Type | Pin |
Wire Size | .08 – .15mm², 28 – 26AWG |
Cable Insulation Diameter | .032 – .038in, .81 – .97mm |
Solid Wire Size | 28 – 26AWG, .1 – .13mm² |
Housing Material | Thermoplastic |
Enclosure | Without |
Centerline (Pitch) | .0545in, 2.77mm |
UL Flammability Rating | UL 94V-0 |
Threaded Insert Material | Steel |
Mounting Angle | Straight |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Connector Lock Type | Threaded Insert, 4-40 UNC |
Threaded Insert Plating Material | Zinc |
PCB Mount Retention Type | None |
Mating Connector Lock | With |
Circuit Application | Signal |
Optional Cable Stabilizer | 747275-3 |
Comment | All plug assemblies are supplied with housing and cover preassembled |
Packaging Quantity | 40 |
Packaging Method | Tube |
Profile | Low |
Sealable | No |
Grounding Indents | With |
Connector & Contact Terminates To | Wire & Cable |
Shell Type | Front Metal Shell |
Product Type | Connector |
Wire/Cable Type | Ribbon Cable |
Connector Style | Plug |
Shielded | Yes |
Grade | Standard |
Shell Size | 2 |
Connector System | Cable-to-Cable |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
15 POS HDF PLUG MS LEAD FREE | Heilind Electronics |
15 POS HDF PLUG IDC CABLE | TTI Europe |
15 POS HDF PLUG, MS, LEAD FREE Connector & Housing Type: Plug Solid Wire Size: 28 – 26 AWG Solid Wire Size: .1 – .13 mm² Shielded: No Connector System: Cable-to-Cable Plug 28 – 26 AWG .1 – .13 mm² | Idc D-Sub: Plug Assembly & Low Profile & Signal & 2.77 Mm | Part Number: 1658613-3 | Internal Number: 1658613-3 | TE Connectivity | TE Store |
1658613-3 - 15 Pos Hdf Plug, Ms, Lead Free |Amp Te Connectivity 1658613-3 | Newark Electronics |
D-Sub Standard Connectors LPM PLUG 15P | Rapid Electronics |
TE Connectivity - AMP D-Sub Straight DA-15 Plug IDC | Distrelec |
Conn D-Ribbon Cable Plug 15Pos STR HDF-20Series IDC 28-26AWG FrontMetalShell | TE Connectivity 1658613-3 | RS Americas |
PLUG, IDC, D, METAL, 15WAY | element14 |
AMPLIMITE HDF-20 d-sub IDC plug,15 pin | RS |
HDF-20 Series 15 Position Free Hanging Plug IDC Standard Cable Connector | Future Electronics |
Conn D-Subminiature PIN 15 POS 2.76mm IDT RA Cable Mount 15 Terminal 1 Port | Avnet America |
Status: | Unknown |
---|---|
Series: | Amplimite HDF-20 Series |
RoHS: | Unknown |
No. of Contacts | 15Contacts |
---|---|
Gender | Plug |
Contact Termination Type | IDC / IDT |
D Sub Shell Size | DA |
Product Range | Amplimite HDF-20 Series |
Connector Body Material | Metal Body |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (27-Jun-2018) |
Approval Bodies | CSA UL |
Connector Mounting Orientation | Cable |
Contact Current Rating | 1.25A |
Contact Resistance | 25mohm |
Contact Termination | IDC / IDT |
Flammability Rating | UL94V-0 |
Material | Black Thermoplastic |
Termination Method | IDC |
Where can I find additional details, specifications and documents for a 1658613-3?
Additional datasheets, footprints and schematics for 1658613-3 are listed on our Part Details page. You can also find images and similar parts to 1658613-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1658613-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1658613-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1658613-3 fall under?
The 1658613-3 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > IDC D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1658613-3 when available in the IDC D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1658613-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1658613-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1658613-3 have stock available?
Authorised distributors including Heilind Electronics, Boersig, TTI Europe, Heilind Electronics Asia and TE Store have stock available or on a lead time for 1658613-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1658613-3 often in real-time on the comparison pages.
What if I can't find stock of 1658613-3?
You can fill out our help required form which you can use to request a quote for 1658613-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.