Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Shell Material | Carbon Steel |
---|---|
Shell Plating Material | Tin |
Post Size | .66mm, .026in |
Plastic | No |
PCB Mount Orientation | Vertical |
Number of Positions | 15 |
Number of Rows | 2 |
Preloaded | Yes |
Contact Shape & Form | Round |
Contact Current Rating (Max) | 6A |
Contact Mating Area Plating Thickness | 30µin |
Contact Mating Area Plating Material | Gold, Gold Flash over Palladium Nickel |
Contact Underplating Material | Nickel |
端子の下地めっきの材料 | Nickel |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Base Material | Brass |
PCB Thickness (Recommended) | 2.36 – 3.18mm, .093 – .125in |
Centerline (Pitch) | .108in, 2.74mm |
Housing Material | Thermoplastic |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Zugelassene Standards | UL E28476 |
Approved Standards | UL E28476 |
Connector Mounting Type | Board Mount |
Mounting Hole Diameter | .12in, 3.05mm |
PCB Mounting Style | Through Hole |
PCB Mount Retention | With |
Mating Connector Lock | Without |
PCB Mount Retention Type | Mounting Hole |
Panel Mount Feature | Without |
Circuit Application | Signal |
Comment | Plugs are preloaded with size 20 DF posted pin contacts |
Packaging Method | Tube |
Packaging Quantity | 13 |
Sealable | No |
Row-to-Row Spacing | .112 in, 2.84 mm |
Connector & Contact Terminates To | Printed Circuit Board |
Shell Type | Front Metal Shell |
Product Type | Connector |
Profile | Standard |
Grounded | Yes |
Grounding Straps | Without |
Shell Size | 2 |
Connector System | Board-to-Board |
Connector Style | Plug |
Grounding Indents | With |
Grounding Clips | Without |
Termination Post Length | .17in, 4.32mm |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
15 PLUG SP/FMS STD Connector & Housing Type: Plug Connector System: Board-to-Board Number of Positions: 15 Centerline (Pitch): 2.74 mm Centerline (Pitch): .108 in Plug Board-to-Board 15 2.74 mm | D-Sub Plug Assembly: Standard & Vertical & Shell Size 2 & 2.74Mm | Part Number: 747872-4 | Internal Number: 747872-4 | TE Connectivity | TE Store |
No. Of Contacts:15Contacts | Newark Electronics |
HD20 Series 15 Position Straight Plug Board Mount D-Sub Connector | Future Electronics |
D Sub Connector, Standard, Plug, AMPLIMITE HD-20, 15 Contacts, DA, Solder | Avnet America |
Conn, D-Sub, PCB Plug, 15Pos, STR, HD-20Series, 20AWG, FrontMetalShell | TE Connectivity 747872-4 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 747872-4?
Additional datasheets, footprints and schematics for 747872-4 are listed on our Part Details page. You can also find images and similar parts to 747872-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 747872-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 747872-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 747872-4 fall under?
The 747872-4 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 747872-4 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 747872-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 747872-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 747872-4 have stock available?
Authorised distributors including TE Store, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 747872-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 747872-4 often in real-time on the comparison pages.
What if I can't find stock of 747872-4?
You can fill out our help required form which you can use to request a quote for 747872-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.