Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.70
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.81
|
No stock
|
Buy Now | |
Avnet America
from US$3.56
|
2,831
in stock
|
Buy Now | |
TE Store
from US$5.89
|
1,565
in stock
|
Buy Now | |
Future Electronics
from US$2.70
|
819
in stock
|
Buy Now | |
Newark Electronics
from US$4.11
|
743
in stock
|
Buy Now | |
element14
from US$4.62
|
743
in stock
|
Buy Now | |
Farnell
from US$3.75
|
743
in stock
|
Buy Now | |
Heilind Electronics
from US$4.50
|
248
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$4.50
|
82
in stock
|
Buy Now | |
RS Americas
from US$6.57
|
-
|
Buy Now | |
Avnet Asia
from US$4.31
|
-
|
Buy Now | |
Boersig
from US$4.17
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Post Size | .026in, .66mm |
---|---|
Plastic | No |
Shell Plating Material | Tin |
Shell Material | Carbon Steel |
Insert Material | Brass |
Number of Rows | 2 |
Number of Positions | 15 |
Preloaded | Yes |
PCB Mount Orientation | Vertical |
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Thickness | 30µin |
Contact Base Material | Brass |
PCB Contact Termination Area Plating Material | Tin |
Contact Shape & Form | Round |
端子の下地めっきの材料 | Nickel |
Contact Current Rating (Max) | 6A |
Contact Underplating Material | Nickel |
PCB Thickness (Recommended) | 1.57 – 2.36mm, .062 – .093in |
Housing Material | Thermoplastic |
Centerline (Pitch) | 2.74mm, .108in |
Housing Color | Black |
Approved Standards | UL E28476 |
UL Flammability Rating | UL 94V-0 |
Zugelassene Standards | UL E28476 |
PCB Mount Retention Type | Mounting Hole |
Threaded Insert Material | Brass |
PCB Mounting Style | Through Hole |
Mounting Hole Diameter | .12in, 3.05mm |
Connector Mounting Type | Board Mount |
PCB Mount Retention | With |
Panel Mount Feature | Without |
Mating Connector Lock | With |
Mating Connector Lock Type | Threaded Insert, 4-40 UNC |
Circuit Application | Signal |
Comment | Plugs are preloaded with size 20 DF posted pin contacts |
Packaging Method | Tube |
Packaging Quantity | 13 |
Profile | Standard |
Shell Type | Front Metal Shell |
Row-to-Row Spacing | 2.84 mm, .112 in |
Grounding Indents | With |
Grounding Straps | Without |
Grounded | Yes |
Product Type | Connector |
Connector System | Board-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Shell Size | 2 |
Connector Style | Plug |
Sealable | No |
Termination Post Length | 3.18mm, .125in |
Grounding Clips | Without |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
D Sub Connector, DB15, Standard, Plug, AMPLIMITE HD-20, 15 Contacts, DA, Solder | Avnet America |
15 PLUG SP/FMS INSRT Connector & Housing Type: Plug Connector System: Board-to-Board Number of Positions: 15 Centerline (Pitch): 2.74 mm Centerline (Pitch): .108 in Plug Board-to-Board 15 2.74 mm | D-Sub Plug Assembly: Standard & Vertical & Shell Size 2 & 2.74Mm | Part Number: 5747872-8 | Internal Number: 5747872-8 | TE Connectivity | TE Store |
HD20 Series 15 Position Straight Plug Board Mount D-Sub Connector | Future Electronics |
D-Sub Connector, Plug, 15Pos | Newark Electronics |
D-SUB CONNECTOR, PLUG, 15POS | element14 |
AMPLIMITE HD-20 d-sub PCB plug, 15 pin | RS |
Conn, D-Sub, PCB Plug, 15Pos, STR, HD-20Series, 20AWG, FrontMetalShell | TE Connectivity 5747872-8 | RS Americas |
Status: | Unknown |
---|---|
Series: | AMPLIMITE HD-20 Series |
RoHS: | Unknown |
No. of Contacts | 15Contacts |
---|---|
Gender | Plug |
Contact Termination Type | Through Hole |
D Sub Shell Size | DA |
Product Range | AMPLIMITE HD-20 Series |
Connector Body Material | Carbon Steel Body |
Contact Material | Brass |
Contact Plating | Gold Plated Contacts |
SVHC | Lead (15-Jan-2019) |
Where can I find additional details, specifications and documents for a 5747872-8?
Additional datasheets, footprints and schematics for 5747872-8 are listed on our Part Details page. You can also find images and similar parts to 5747872-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5747872-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5747872-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5747872-8 fall under?
The 5747872-8 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5747872-8 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5747872-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 5747872-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5747872-8 have stock available?
Authorised distributors including Avnet America, TE Store, Future Electronics, Newark Electronics and element14 have stock available or on a lead time for 5747872-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5747872-8 often in real-time on the comparison pages.
What if I can't find stock of 5747872-8?
You can fill out our help required form which you can use to request a quote for 5747872-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.