Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Post Size | .7mm |
---|---|
Color | Black |
Shell Material | Steel |
Plastic | No |
Shell Plating Material | Tin |
Insert Material | Steel |
Performance Level | Level 2 |
Number of Positions | 15 |
Preloaded | Yes |
Number of Rows | 2 |
PCB Mount Orientation | Right Angle |
Contact Current Rating (Max) | 6A |
PCB Contact Termination Area Plating Material | Tin |
Contact Base Material | Phosphor Bronze |
Contact Shape & Form | Round |
Contact Mating Area Plating Material | Gold Flash over Palladium Nickel, Gold |
Contact Mating Area Plating Thickness | 30µin |
PCB Thickness (Recommended) | 1.57mm, .062in |
Housing Color | Black |
Centerline (Pitch) | 2.74mm, .108in |
Housing Material | Polyester GF |
UL Flammability Rating | UL 94V-0 |
Zugelassene Standards | DIN 41652 |
Approved Standards | DIN 41652 |
Boardlock Material | Phosphor Bronze |
Mating Connector Lock Type | Mounting Holes |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | With |
Boardlock Plating Material | Tin |
PCB Mounting Style | Through Hole |
PCB Mount Retention | With |
Mounting Hole Diameter | 3.1mm |
Mating Connector Lock | Without |
PCB Mount Retention Type | Mounting Hole |
Panel Mount Feature | Without |
Circuit Application | Signal |
Installation Height | 7.3mm |
Packaging Method | Tray |
Packaging Quantity | 55 |
Grounding Straps | With |
Product Type | Connector |
Profile | Standard |
Grounded | Yes |
Row-to-Row Spacing | .1 in, 2.54 mm |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Shell Size | 2 |
Grounding Indents | With |
Shell Type | Front Metal Shell |
Footprint | .406in, 10.3mm |
Connector Style | Plug |
Connector System | Cable-to-Board |
Grounding Clips | Without |
Termination Post Length | .126in, 3.2mm |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
D-Sub Standard Connectors 15P Hdp20 Plug Assy |Amp Te Connectivity 5-338169-2 | Newark Electronics |
Conn D-Subminiature PIN 15 POS 2.74mm Solder RA Thru-Hole 15 Terminal 1 Port | Avnet America |
TE Connectivity 15P HDP20 PLUG ASSY D-Sub Standard Connectors 15P HDP20 PLUG ASSY | Distrelec |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 5-338169-2?
Additional datasheets, footprints and schematics for 5-338169-2 are listed on our Part Details page. You can also find images and similar parts to 5-338169-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-338169-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-338169-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-338169-2 fall under?
The 5-338169-2 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5-338169-2 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-338169-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-338169-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-338169-2 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Boersig, Distrelec and Farnell have stock available or on a lead time for 5-338169-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-338169-2 often in real-time on the comparison pages.
What if I can't find stock of 5-338169-2?
You can fill out our help required form which you can use to request a quote for 5-338169-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.