747531-7

Connectors

> D-Shaped Connectors

> D-Sub Connectors

> IDC D-Sub Connectors

distributor space
Organise Price Comparison Results by
Distributor Statistics for 747531-7
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 747531-7
Series Information for 747531-7 - TE Connectivity
  • Status: Active
  • Product Code: 5820
  • Global Product Line: 248
  • GPL Description: Data and Devices

Description

KIT,PLUG,15P,HDE,SHLD HDWRE

Specifications

Shield Plating Material:
Tin
Shell Material:
Steel
Color:
Black
Shield Material:
Steel
Shell Plating Material:
Tin
Insert Material:
Thermoplastic
Number of Rows:
2
Pre-Assembled:
No
Number of Positions:
15
Preloaded:
Yes
Contact Current Rating (Max):
5A
Contact Underplating Material:
Nickel
Contact Size:
20
PCB Contact Termination Area Plating Material:
Tin
Contact Type:
Pin
端子の下地めっきの材料:
Nickel
Contact Mating Area Plating Material:
Gold
Contact Base Material:
Phosphor Bronze
Contact Mating Area Plating Thickness:
30µin, .76µm
Accepts Cable Diameter (Max):
11.56mm, .455in
Cable Outside Diameter:
.165 – .455in, 4.19 – 11.56mm
Accepts Wire Insulation Diameter Range:
.06in, 1.52mm
Solid Wire Size:
30 – 26AWG, .05 – .13mm²
Cable Insulation Diameter:
4.19 – 11.56mm, .165 – .455in
Wire Size:
.05 – .15mm², 30 – 26AWG
Centerline (Pitch):
.054in, 1.38mm
Enclosure:
With
Insert Flammability Rating:
UL 94V-0
Connector Mounting Type:
Cable Mount (Free-Hanging)
Wire Insulation Support:
With
Mating Connector Lock Type:
Mounting Holes
Mating Connector Lock:
With
Mounting Angle:
Straight
PCB Mount Retention Type:
None
Circuit Application:
Signal
Comment:
Maximum cable diameter after jacket and braid removed., Components shipped unassembled, each part bulk-packaged.
Packaging Quantity:
1
Packaging Method:
Package
Connector Style:
Plug
Shell Size:
2
Wire/Cable Type:
Round Jacketed Cable, Discrete Wire
Grounding Indents:
With
Shielded:
Yes
Shell Type:
Front Metal Shell
Connector & Contact Terminates To:
Wire & Cable
Grade:
Standard
Connector System:
Cable-to-Cable
Sealable:
No
Product Type:
Connector
Termination Method to Wire & Cable:
Insulation Displacement Crimp (IDC)
Operating Temperature Range:
-55 – 105°C, -67 – 221°F

Compatibility

  • Compatible Parts: 338211-2, 2-338211-2, 747140-2, 747141-2, 747142-2, 1-106506-2, 2-106506-2, 5-106506-2, 6-106506-2, 106506-2, 3-106506-2, 8-106506-2, 745782-4, 747845-4, 747845-6, 747299-2, 747299-4, 747299-8, 1-747299-4, 1-747299-6, 2-747707-0, 787683-1, 1-338314-2, 2-338314-2, 3-338314-2, 4-338314-2, 5-338314-2, 6-338314-2, 7-338314-2, 8-338314-2, 9-338314-2, 745185-1, 745185-7, 745820-1, 5-827190-1, 205736-7, 58074-1, 608868-1, 788799-1, 1-1393480-8, 2-1393480-9, 3-1393480-7, 3-1393480-8, 5-1393480-6, 8-1393480-2, 9-1393480-1, 1393481-1, 7-1393740-1, 543426-1, 543426-2, 1-745493-4, 1658610-3, 1658612-3, 6-747845-7, 1-745493-6, 1-747945-5, 747532-7, 5747299-4, 5747299-8, 5787683-1, 5747845-4, 1-5747299-4, 1-5747299-6, 2-5747707-0, 5747845-6, 5788798-1, 5788799-1, 5747140-2, 5747141-2, 5747142-2, 5748440-2, 5786144-1, 5745113-2, 5205736-7, 5745185-1, 5745185-7, 5745782-2, 5745782-4, 5745782-6, 5745984-4, 5745820-1, 5747299-2, 5747813-4, 5747837-4
  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

Newark Electronics
KIT,PLUG,15P,HDE,SHLD HDWRE ROHS COMPLIANT: YES
Avnet America
Conn D-Subminiature PIN 15 POS 2.76mm Crimp ST Cable Mount 15 Terminal 1 Port Bulk
Avnet Europe
Conn D-Subminiature PIN 15 POS 2.76mm Crimp ST Cable Mount 15 Terminal 1 Port Bulk