Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.25
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$10.36
|
3,776
in stock
|
Buy Now | |
Newark Electronics
from US$8.44
|
3,776
in stock
|
Buy Now | |
Rapid Electronics
from US$8.22
|
3,776
in stock
|
Buy Now | |
Chip One Stop
from US$6.25
|
3,776
in stock
|
Buy Now | |
Farnell
from US$8.66
|
3,029
in stock
|
Buy Now | |
RS Americas
from US$8.73
|
13
in stock
|
Buy Now | |
Future Electronics
from US$7.36
|
-
|
Buy Now | |
Avnet America
from US$7.00
|
-
|
Buy Now | |
Boersig
from US$8.48
|
-
|
Buy Now |
Insert Material | Thermoplastic |
---|---|
Plastic | No |
Shell Material | Carbon Steel |
Shell Plating Material | Tin |
Post Size | .025in, .64mm |
Number of Positions | 15 |
Preloaded | Yes |
PCB Mount Orientation | Vertical |
Number of Rows | 2 |
Contact Underplating Material | Nickel |
Contact Mating Area Plating Thickness | 30µin |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Brass |
PCB Contact Termination Area Plating Material | Tin |
端子の下地めっきの材料 | Nickel |
Contact Shape & Form | Square |
Contact Current Rating (Max) | 6A |
PCB Thickness (Recommended) | .062 – .093in, 1.57 – 2.36mm |
Centerline (Pitch) | 2.77mm, .109in |
Housing Material | Thermoplastic |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Insert Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
Mating Connector Lock | Without |
Mounting Hole Diameter | .12in, 3.05mm |
PCB Mounting Style | Through Hole |
PCB Mount Retention | With |
PCB Mount Retention Type | Mounting Hole |
Panel Mount Feature | Without |
Circuit Application | Signal |
Comment | Plugs are preloaded with size 20 DF posted pin contacts |
Packaging Method | Tube |
Packaging Quantity | 13 |
Grounded | Yes |
Grounding Straps | Without |
Shielded | No |
Sealable | No |
Row-to-Row Spacing | .112 in, 2.84 mm |
Shell Type | Full Metal Shell |
Connector & Contact Terminates To | Printed Circuit Board |
Connector Style | Plug |
Product Type | Connector |
Grounding Indents | With |
Profile | Standard |
Shell Size | 2 |
Connector System | Board-to-Board |
Grounding Clips | Without |
Termination Post Length | 3.18mm, .125in |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
D-Sub Standard Conn Plug Full Mtl Shl 15 Standard |Amp Te Connectivity 5745411-1 | Newark Electronics |
D-Sub Standard Conn PLUG FULL MTL SHL 15 standard | Rapid Electronics |
TE Connectivity 15 PLUG SP/MS STD D-Sub Standard Connectors PLUG FULL MTL SHL 15 standard mntg holes | Distrelec |
Conn, D-Sub, PCB Plug, 15Pos, STR, HD-20Series, 20AWG, FullMetalShell | TE Connectivity 5745411-1 | RS Americas |
HD20 Series 15 Position Straight Plug Board Mount D-Sub Connector | Future Electronics |
D Sub Connector, Plug, 15 Contacts, DA, Solder | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Contacts | 15Contacts |
---|---|
Gender | Plug |
Contact Termination Type | Solder |
D Sub Shell Size | DA |
Product Range | - |
Connector Body Material | Steel Body |
Contact Material | Brass |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 5745411-1?
Additional datasheets, footprints and schematics for 5745411-1 are listed on our Part Details page. You can also find images and similar parts to 5745411-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5745411-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5745411-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5745411-1 fall under?
The 5745411-1 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5745411-1 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5745411-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5745411-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5745411-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 5745411-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5745411-1 often in real-time on the comparison pages.
What if I can't find stock of 5745411-1?
You can fill out our help required form which you can use to request a quote for 5745411-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.