Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.00
Distributor | Stock | ||
---|---|---|---|
Newark
from US$7.56
|
4
in stock
|
Buy Now | |
TE Store
from US$8.30
|
25
in stock
|
Buy Now | |
Chip One Stop
from US$6.22
|
4
in stock
|
Buy Now | |
Future Electronics
from US$6.78
|
-
|
Buy Now | |
Avnet America
from US$6.00
|
-
|
Buy Now | |
Distrelec
from US$6.63
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Black |
---|---|
Preloaded | Yes |
Number of Rows | 2 |
Number of Positions | 15 |
Contact Current Rating (Max) | 1.5A |
Contact Size | 20 |
Wire Size | 30 – 26AWG, .05 – .15mm² |
Centerline (Pitch) | 2.743mm, .108in |
Connector Mounting Type | Panel |
Comment | Connectors can be made available with clinch nuts, contact AMP Incorporated, HDE connectors are designed for terminating solid or stranded (7-strand max.) wire., Individual conductor strands should be larger than 0.127 in. [.005] diameter. |
Wire/Cable Type | Discrete Wire, Round Jacketed Cable |
Connector & Contact Terminates To | Wire & Cable |
Connector Style | Plug |
Shell Size | 2 |
Connector System | Wire-to-Wire |
Shielded | Yes |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
PLUG ASSY,15P,HDE,MS Connector & Housing Type: Plug Shielded: No Connector System: Wire-to-Wire Number of Positions: 15 Centerline (Pitch): 2.74 mm Plug Wire-to-Wire 15 | Idc D-Sub: Plug Assembly & Wire To Wire & Signal & 2.74 Mm | Part Number: 1-745494-7 | Internal Number: 1-745494-7 | TE Connectivity | TE Store |
D-Sub Standard Connectors A15P Idc 30-26Awg |Amp Te Connectivity 1-745494-7 | Newark Electronics |
HDE20 Series 15 Position Plug Discrete Wire IDC D-Sub Connector | Future Electronics |
Conn D-Subminiature PIN 15 POS 2.74mm Crimp ST Cable Mount 15 Terminal 1 Port | Avnet America |
TE Connectivity - AMP D-Sub Straight DA-15 Plug IDC | Distrelec |
Where can I find additional details, specifications and documents for a 1-745494-7?
Additional datasheets, footprints and schematics for 1-745494-7 are listed on our Part Details page. You can also find images and similar parts to 1-745494-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-745494-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-745494-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-745494-7 fall under?
The 1-745494-7 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > IDC D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-745494-7 when available in the IDC D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-745494-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-745494-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-745494-7 have stock available?
Authorised distributors including TE Store, Newark Electronics, Chip One Stop, Future Electronics and Avnet America have stock available or on a lead time for 1-745494-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-745494-7 often in real-time on the comparison pages.
What if I can't find stock of 1-745494-7?
You can fill out our help required form which you can use to request a quote for 1-745494-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.