Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.16
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$9.71
|
986
in stock
|
Buy Now | |
Newark Electronics
from US$8.61
|
986
in stock
|
Buy Now | |
Rapid Electronics
from US$7.00
|
986
in stock
|
Buy Now | |
Chip One Stop
from US$6.91
|
986
in stock
|
Buy Now | |
Farnell
from US$8.68
|
793
in stock
|
Buy Now | |
Avnet America
from US$6.16
|
-
|
Buy Now | |
RS Americas
from US$8.46
|
-
|
Buy Now | |
TE Store
from US$10.42
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shell Plating Material | Tin |
---|---|
Post Size | .026in, .66mm |
Shell Material | Carbon Steel |
Female Screwlock Material | Zinc |
Plastic | No |
Preloaded | Yes |
Number of Positions | 15 |
PCB Mount Orientation | Vertical |
Number of Rows | 2 |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Mating Area Plating Material | Gold, Gold Flash over Palladium Nickel |
Contact Mating Area Plating Thickness | 30µin |
Contact Base Material | Brass |
端子の下地めっきの材料 | Nickel |
Contact Shape & Form | Round |
Contact Current Rating (Max) | 6A |
PCB Thickness (Recommended) | .093 – .125in, 2.36 – 3.18mm |
Centerline (Pitch) | 2.74mm, .108in |
Housing Material | Thermoplastic |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Zugelassene Standards | UL E28476 |
Approved Standards | UL E28476 |
Mounting Hole Diameter | 3.05mm, .12in |
Mating Connector Lock Type | Female Screwlocks, Fixed |
PCB Mounting Style | Through Hole |
PCB Mount Retention | With |
Connector Mounting Type | Board Mount |
PCB Mount Retention Type | Mounting Hole |
Panel Mount Feature | Without |
Mating Connector Lock | With |
Circuit Application | Signal |
Comment | Plugs are preloaded with size 20 DF posted pin contacts |
Packaging Quantity | 13 |
Packaging Method | Tube |
Grounding Straps | Without |
Grounded | Yes |
Shell Type | Front Metal Shell |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Shell Size | 2 |
Row-to-Row Spacing | 2.84 mm, .112 in |
Product Type | Connector |
Profile | Standard |
Connector System | Board-to-Board |
Connector Style | Plug |
Grounding Indents | With |
Termination Post Length | 4.32mm, .17in |
Grounding Clips | Without |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
D-Sub Standard Conn 15P Plug Pcb W/Screwlocks |Amp Te Connectivity 1-747872-6 | Newark Electronics |
D-Sub Standard Conn 15P PLUG PCB W/SCREWLOCKS | Rapid Electronics |
TE Connectivity - AMP D-Sub Straight DA-15 Plug Through Hole | Distrelec |
D SUB CONN, PLUG, 15POS, DA, SOLDER | Farnell |
Conn D-Subminiature PIN 15 POS 2.74mm Solder ST Thru-Hole 15 Terminal 1 Port | Avnet America |
15 PLUG SP/FMS SCRLK, PCB D-Sub Connectors | TE Connectivity 1-747872-6 | RS Americas |
Special Order: 15 PLUG SP/FMS SCRLK Connector & Housing Type: Plug Connector System: Board-to-Board Number of Positions: 15 Centerline (Pitch): 2.74 mm Centerline (Pitch): .108 in Plug Board-to-Board 15 2.74 mm | D-Sub Plug Assembly: Standard & Vertical & Shell Size 2 & 2.74Mm | Part Number: 1-747872-6 | Internal Number: 1-747872-6 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1-747872-6?
Additional datasheets, footprints and schematics for 1-747872-6 are listed on our Part Details page. You can also find images and similar parts to 1-747872-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-747872-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-747872-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-747872-6 fall under?
The 1-747872-6 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-747872-6 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-747872-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-747872-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-747872-6 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1-747872-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-747872-6 often in real-time on the comparison pages.
What if I can't find stock of 1-747872-6?
You can fill out our help required form which you can use to request a quote for 1-747872-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.