Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Color | Black |
---|---|
Number of Rows | 2 |
Preloaded | Yes |
Contact Size | 20 |
Wire Size | .05 – .15mm², 30 – 26AWG |
Comment | HDE connectors are designed for terminating solid or stranded (7-strand max.) wire., Connectors can be made available with clinch nuts, contact AMP Incorporated, Individual conductor strands should be larger than 0.127 in. [.005] diameter. |
Wire/Cable Type | Round Jacketed Cable, Discrete Wire |
Connector Style | Receptacle |
Shell Size | 2 |
Shielded | Yes |
D Sub Connector, Standard, 15Pos, Rcpt | Newark Electronics |
HDE20 Series 15 Position Socket Discrete Wire IDC D-Sub Connector | Future Electronics |
Conn D-Subminiature SKT 15 POS 2.74mm IDT ST Cable Mount 15 Terminal 1 Port | Avnet America |
AMPLIMITE HDE-20 Series 2.74mm Pitch 15 Way IDC D-sub Conn, Socket, Steel Shell | TE Connectivity 1-745493-6 | RS Americas |
Where can I find additional details, specifications and documents for a 1-745493-6?
Additional datasheets, footprints and schematics for 1-745493-6 are listed on our Part Details page. You can also find images and similar parts to 1-745493-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-745493-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-745493-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-745493-6 fall under?
The 1-745493-6 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > IDC D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-745493-6 when available in the IDC D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-745493-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-745493-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-745493-6 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and Avnet Abacus have stock available or on a lead time for 1-745493-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-745493-6 often in real-time on the comparison pages.
What if I can't find stock of 1-745493-6?
You can fill out our help required form which you can use to request a quote for 1-745493-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.