Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$11.26
Post Size | .026in, .66mm |
---|---|
Shell Material | Carbon Steel |
Plastic | No |
Shell Plating Material | Tin |
Female Screwlock Material | Zinc |
Number of Rows | 2 |
Number of Positions | 15 |
PCB Mount Orientation | Vertical |
Preloaded | Yes |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Mating Area Plating Material | Gold, Gold Flash over Palladium Nickel |
Contact Mating Area Plating Thickness | 30µin |
Contact Shape & Form | Round |
Contact Base Material | Brass |
端子の下地めっきの材料 | Nickel |
Contact Underplating Material | Nickel |
Contact Current Rating (Max) | 6A |
PCB Thickness (Recommended) | .062in, 1.57mm |
Centerline (Pitch) | .108in, 2.74mm |
Housing Material | Thermoplastic |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Mating Connector Lock | Without |
Connector Mounting Type | Board Mount |
Mounting Hole Diameter | .121in, 3.07mm |
Panel Mount Feature | Without |
PCB Mount Retention | With |
PCB Mounting Style | Through Hole |
PCB Mount Retention Type | 4-40 Retention Screwlock |
Circuit Application | Signal |
Comment | Plugs are preloaded with size 20 DF posted pin contacts |
Packaging Method | Tube |
Packaging Quantity | 13 |
Connector System | Board-to-Board |
Product Type | Connector |
Grounding Indents | With |
Grounded | Yes |
Grounding Straps | Without |
Sealable | No |
Row-to-Row Spacing | 2.84 mm, .112 in |
Profile | Standard |
Shell Type | Front Metal Shell |
Connector Style | Plug |
Shell Size | 2 |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Post Length | 3.18mm, .125in |
Grounding Clips | Without |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
D-Sub Standard Connectors 15 PLUG HD 20 | Rapid Electronics |
D SUB CONNECTORS | Farnell |
15 Plug Sp/Fms (In,sl) Rohs Compliant: No |Amp Te Connectivity 748026-1 | Newark Electronics |
HD20 Series 15 Position Straight Plug Board Mount D-Sub Connector | Future Electronics |
Conn D-Subminiature PIN 15 POS 2.74mm Solder ST Thru-Hole 15 Terminal 1 Port | Avnet America |
Where can I find additional details, specifications and documents for a 748026-1?
Additional datasheets, footprints and schematics for 748026-1 are listed on our Part Details page. You can also find images and similar parts to 748026-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 748026-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 748026-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 748026-1 fall under?
The 748026-1 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 748026-1 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 748026-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 748026-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 748026-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, Newark Electronics and Future Electronics have stock available or on a lead time for 748026-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 748026-1 often in real-time on the comparison pages.
What if I can't find stock of 748026-1?
You can fill out our help required form which you can use to request a quote for 748026-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.