Status: | Unknown |
---|---|
Series: | AMPLIMITE HDP-20 Series |
RoHS: | Unknown |
Prices starting from US$4.80
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.52
|
509
in stock
|
Buy Now | |
TE Store
from US$7.88
|
3,145
in stock
|
Buy Now | |
Rapid Electronics
from US$5.84
|
1,261
in stock
|
Buy Now | |
Newark Electronics
from US$6.80
|
1,129
in stock
|
Buy Now | |
Chip One Stop
from US$5.36
|
1,129
in stock
|
Buy Now | |
Heilind Electronics
from US$7.07
|
1,080
in stock
|
Buy Now | |
TTI Europe
from US$4.80
|
720
in stock
|
Buy Now | |
Farnell
from US$6.11
|
676
in stock
|
Buy Now | |
element14
from US$5.97
|
586
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$7.07
|
360
in stock
|
Buy Now | |
Distrelec
from US$6.98
|
132
in stock
|
Buy Now | |
Avnet Abacus
-
|
7,605
in stock
|
Buy Now | |
Future Electronics
from US$5.48
|
-
|
Buy Now | |
Avnet America
from US$5.59
|
-
|
Buy Now | |
RS Americas
from US$5.01
|
-
|
Buy Now | |
Boersig
from US$5.51
|
-
|
Buy Now |
No. of Contacts | 15Contacts |
---|---|
Gender | Plug |
Contact Termination Type | Solder |
D Sub Shell Size | DA |
Product Range | AMPLIMITE HDP-20 Series |
Connector Body Material | Metal Body |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
SVHC | Lead (15-Jan-2019) |
Body Plating | Tin |
Case Material | Steel |
Colour | Black |
Contact Termination | Solder |
Current Rating | 6A |
DC Current Max | 6A |
Flammability Rating | UL94V-0 |
Material | Glass Filled Polyester |
No. of Mating Cycles | 400 |
Standard | DIN 41652 Level 2 |
Termination Method | Through Hole |
Working Voltage | 250V |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
15POS.HD20 PLUG ASS'Y Connector & Housing Type: Plug Connector System: Cable-to-Board Number of Positions: 15 Centerline (Pitch): 2.74 mm Centerline (Pitch): .108 in Plug Cable-to-Board 15 2.74 mm | D-Sub Plug Assembly: Standard & Vertical & Shell Size 2 & 2.74Mm | Part Number: 3-338310-2 | Internal Number: 3-338310-2 | TE Connectivity | TE Store |
D-Sub Standard Connectors 15P HD20 PLUG ASSY | Rapid Electronics |
D-Sub Standard Connectors 15P Hd20 Plug Assy |Amp Te Connectivity 3-338310-2 | Newark Electronics |
15POS. HD20 PLUG ASSY | Heilind Electronics |
15POS.HD20 PLUG | TTI Europe |
PLUG, D, SCREWLOCK, 15WAY | Farnell |
AMPLIMITE HDP-20 d-sub PCB plug, 15 pin | RS |
TE Connectivity 15POS.HD20 PLUG ASSY D Subminiature Connector 15 Contact(s) Male 0.108 inch Pitch Solder Terminal %234-40unc Plug | Distrelec |
D Sub Connector, DA15, Standard, Plug, AMPLIMITE HDP-20, 15 Contacts, DA, Solder | Avnet Abacus |
15POS.HD20 PLUG ASS Y | Future Electronics |
AMPLIMITE HDP-20 Series,15 Way Mount PCB D-sub Conn Plug,2.74mm Pitch | TE Connectivity 3-338310-2 | RS Americas |
Where can I find additional details, specifications and documents for a 3-338310-2?
Additional datasheets, footprints and schematics for 3-338310-2 are listed on our Part Details page. You can also find images and similar parts to 3-338310-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-338310-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-338310-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-338310-2 fall under?
The 3-338310-2 is listed under Cable Leads & Connectors > Connectors > D Sub Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to 3-338310-2 when available in the D Sub Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-338310-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-338310-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-338310-2 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Newark Electronics, Chip One Stop and Heilind Electronics have stock available or on a lead time for 3-338310-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-338310-2 often in real-time on the comparison pages.
What if I can't find stock of 3-338310-2?
You can fill out our help required form which you can use to request a quote for 3-338310-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.