Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.72
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$9.14
|
No stock
|
Buy Now | |
TE Store
from US$8.07
|
2,577
in stock
|
Buy Now | |
Avnet America
from US$5.72
|
2,273
in stock
|
Buy Now | |
element14
from US$5.75
|
627
in stock
|
Buy Now | |
Newark Electronics
from US$6.60
|
-
|
Buy Now | |
Future Electronics
from US$5.85
|
-
|
Buy Now | |
RS Americas
from US$8.13
|
-
|
Buy Now | |
Sager
from US$6.73
|
-
|
Buy Now |
Post Size | .026in, .66mm |
---|---|
Shell Material | Carbon Steel |
Plastic | No |
Shell Plating Material | Tin |
Insert Material | Brass |
Number of Positions | 15 |
Preloaded | Yes |
Number of Rows | 2 |
PCB Mount Orientation | Vertical |
PCB Contact Termination Area Plating Material | Tin |
Contact Shape & Form | Round |
Contact Base Material | Brass |
Contact Mating Area Plating Thickness | 30µin |
PCB Termination Area Plating Finish | Bright |
Contact Underplating Material | Nickel |
Contact Mating Area Plating Material | Gold, Gold Flash over Palladium Nickel |
端子の下地めっきの材料 | Nickel |
Contact Current Rating (Max) | 6A |
PCB Thickness (Recommended) | 1.57mm, .062in |
Housing Color | Black |
Centerline (Pitch) | .108in, 2.74mm |
Housing Material | Polyester |
UL Flammability Rating | UL 94V-0 |
Mating Connector Lock | Without |
Mounting Hole Diameter | 3.07mm, .121in |
PCB Mounting Style | Through Hole |
PCB Mount Retention | With |
Connector Mounting Type | Board Mount |
PCB Mount Retention Type | 4-40 Retention Insert |
Panel Mount Feature | Without |
Circuit Application | Signal |
Comment | Plugs are preloaded with size 20 DF posted pin contacts |
Packaging Method | Tube |
Packaging Quantity | 13 |
Grounding Straps | Without |
Grounded | Yes |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Row-to-Row Spacing | .112 in, 2.84 mm |
Shell Type | Front Metal Shell |
Product Type | Connector |
Connector Style | Plug |
Shell Size | 2 |
Connector System | Board-to-Board |
Grounding Indents | With |
Profile | Standard |
Termination Post Length | 3.18mm, .125in |
Grounding Clips | Without |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
15 PLUG SP/FMS BRDLK Connector & Housing Type: Plug Connector System: Board-to-Board Number of Positions: 15 Centerline (Pitch): 2.74 mm Centerline (Pitch): .108 in Plug Board-to-Board 15 2.74 mm | D-Sub Plug Assembly: Standard & Vertical & Shell Size 2 & 2.74Mm | Part Number: 5750638-1 | Internal Number: 5750638-1 | TE Connectivity | TE Store |
D Sub Connector, Standard, Plug, AMPLIMITE HD-20 Series, 15 Contacts, DA, Solder | Avnet America |
10P9535 | element14 |
No. Of Contacts:15Contacts | Newark Electronics |
15 Position 3.18 mm 2 Shell Size Through Hole Vertical Mount Header | Future Electronics |
15 PLUG SP/FMS BRDLK, PCB D-Sub Connectors | TE Connectivity 5750638-1 | RS Americas |
D-Sub Standard Connectors 15 PLUG HD 20 BRDLK | Sager |
Status: | Unknown |
---|---|
Series: | AMPLIMITE HD-20 Series |
RoHS: | Unknown |
No. of Contacts | 15Contacts |
---|---|
Gender | Plug |
Contact Termination Type | Through Hole |
D Sub Shell Size | DA |
Product Range | AMPLIMITE HD-20 Series |
Connector Body Material | Steel Body |
Contact Material | Brass |
Where can I find additional details, specifications and documents for a 5750638-1?
Additional datasheets, footprints and schematics for 5750638-1 are listed on our Part Details page. You can also find images and similar parts to 5750638-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5750638-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5750638-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5750638-1 fall under?
The 5750638-1 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5750638-1 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5750638-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5750638-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5750638-1 have stock available?
Authorised distributors including TE Store, Avnet America, element14, Newark Electronics and Future Electronics have stock available or on a lead time for 5750638-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5750638-1 often in real-time on the comparison pages.
What if I can't find stock of 5750638-1?
You can fill out our help required form which you can use to request a quote for 5750638-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.