Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.60
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$9.82
|
No stock
|
Buy Now | |
Newark Electronics
from US$8.24
|
1,216
in stock
|
Buy Now | |
Avnet America
from US$7.37
|
1,216
in stock
|
Buy Now | |
TE Store
from US$10.03
|
772
in stock
|
Buy Now | |
Heilind Electronics
from US$11.78
|
466
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$11.78
|
109
in stock
|
Buy Now | |
Chip One Stop
from US$6.60
|
1
in stock
|
Buy Now | |
Future Electronics
from US$7.62
|
-
|
Buy Now | |
RS Americas
from US$10.49
|
-
|
Buy Now | |
element14
from US$8.24
|
-
|
Buy Now | |
Distrelec
from US$12.33
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Post Size | .026in, .66mm |
---|---|
Female Screwlock Material | Zinc |
Shell Material | Carbon Steel |
Plastic | No |
Shell Plating Material | Tin |
Number of Positions | 15 |
Preloaded | Yes |
Number of Rows | 2 |
PCB Mount Orientation | Vertical |
PCB Contact Termination Area Plating Material | Tin |
Contact Current Rating (Max) | 6A |
Contact Base Material | Brass |
Contact Mating Area Plating Material | Gold, Gold Flash |
Contact Mating Area Plating Thickness | 30µin |
Contact Underplating Material | Nickel |
Contact Shape & Form | Round |
端子の下地めっきの材料 | Nickel |
PCB Thickness (Recommended) | .062in, 1.57mm |
Centerline (Pitch) | .108in, 2.74mm |
Housing Color | Black |
Housing Material | Polyester |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention Type | 4-40 Retention Screwlock |
Mating Connector Lock | Without |
Mounting Hole Diameter | 3.07mm, .121in |
PCB Mounting Style | Through Hole |
PCB Mount Retention | With |
Connector Mounting Type | Board Mount |
Panel Mount Feature | Without |
Circuit Application | Signal |
Comment | Plugs are preloaded with size 20 DF posted pin contacts |
Packaging Method | Tube |
Packaging Quantity | 13 |
Grounded | Yes |
Grounding Straps | Without |
Connector Style | Plug |
Connector System | Board-to-Board |
Grounding Indents | With |
Profile | Standard |
Shell Size | 2 |
Sealable | No |
Row-to-Row Spacing | .112 in, 2.84 mm |
Connector & Contact Terminates To | Printed Circuit Board |
Shell Type | Front Metal Shell |
Product Type | Connector |
Termination Post Length | 3.18mm, .125in |
Grounding Clips | Without |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
D Sub Connector, Standard, 15 Position, Plug | Newark Electronics |
D Sub Connector, Plug, AMPLIMITE HD-20, 15 Contacts, DA, Solder | Avnet America |
15 PLUG SP/FMS (IN,SL) Connector & Housing Type: Plug Connector System: Board-to-Board Number of Positions: 15 Centerline (Pitch): 2.74 mm Centerline (Pitch): .108 in Plug Board-to-Board 15 2.74 mm | D-Sub Plug Assembly: Standard & Vertical & Shell Size 2 & 2.74Mm | Part Number: 5748026-1 | Internal Number: 5748026-1 | TE Connectivity | TE Store |
15 PLUG SP/FMS (INSL) | Heilind Electronics |
HD-20 Series 15 Position Straight Plug Standard Board Mount D-Sub Connector | Future Electronics |
15 PLUG SP/FMS (IN, SL), PCB D-Sub Connectors | TE Connectivity 5748026-1 | RS Americas |
D SUB CONNECTOR, STANDARD, 15 POSITION, PLUG | element14 |
TE Connectivity - AMP D-Sub Straight DA-15 Plug Through Hole | Distrelec |
D-SUBMINIATURE CONNECTOR | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | AMPLIMITE HD-20 Series |
RoHS: | Unknown |
No. of Contacts | 15Contacts |
---|---|
Gender | Plug |
Contact Termination Type | Solder |
D Sub Shell Size | DA |
Product Range | AMPLIMITE HD-20 Series |
Connector Body Material | Metal Body |
Where can I find additional details, specifications and documents for a 5748026-1?
Additional datasheets, footprints and schematics for 5748026-1 are listed on our Part Details page. You can also find images and similar parts to 5748026-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5748026-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5748026-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5748026-1 fall under?
The 5748026-1 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5748026-1 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5748026-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5748026-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5748026-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, TE Store, Heilind Electronics and Heilind Electronics Asia have stock available or on a lead time for 5748026-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5748026-1 often in real-time on the comparison pages.
What if I can't find stock of 5748026-1?
You can fill out our help required form which you can use to request a quote for 5748026-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.