Power Management ICs - PMIC
Category Selection
View Parts from CategoryVoltage References
1281 parts
PWM Controllers
634 parts
DC / DC Power Management
943 parts
Voltage Regulators
8314 parts
Parts from Power Management ICs - PMIC Category
LINEAR VOLT REG, AEC-Q100, 5V, 1A, TO263 ROHS COMPLIANT: YES
LINEAR VOLT REG, AEC-Q100, 12V, TO-220-3 ROHS COMPLIANT: YES
LINEAR VOLT REG, AEC-Q100, 1.2-37V, SOIC; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.2V; Adjustable Output Voltage Max:37V; Input Voltage Min:-; Input Voltage Max:40V; Output Current:100mA; Output Type:Adjustable RoHS Compliant: Yes
LINEAR VOLT REG, AEC-Q100, 1.2-37V, TO252; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.2V; Adjustable Output Voltage Max:37V; Input Voltage Min:-; Input Voltage Max:40V; Output Current:500mA; Output Type:Adjustable RoHS Compliant: Yes
LINEAR VOLT REG, AEC-Q100, 1.2-37V, TO252; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.2V; Adjustable Output Voltage Max:37V; Input Voltage Min:-; Input Voltage Max:40V; Output Current:500mA; Output Type:Adjustable RoHS Compliant: Yes
LINEAR VOLT REG, AEC-Q100, 5V, TO-252-3; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:-; Input Voltage Max:35V; Product Range:5V 500mA Linear Voltage Regulators RoHS Compliant: Yes
LINEAR VOLT REG, AEC-Q100, 12V, TO-220-3; Fixed Output Voltage Nom.:12V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:-; Input Voltage Max:35V; Product Range:12V 500mA Linear Voltage Regulators RoHS Compliant: Yes
LINEAR VOLT REG, 1.2V-37V, 0.5A, TO220-3 ROHS COMPLIANT: YES
LINEAR VOLT REG, 6V, 0.5A, TO-220-3 ROHS COMPLIANT: YES
LINEAR VOLT REG, 5V, 0.5A, TO-220-3 ROHS COMPLIANT: YES
ULTRA-LOW POWER LDO-FG ROHS COMPLIANT: YES
ULTRA-LOW POWER LDO-FG ROHS COMPLIANT: YES
Fixed Output Voltage Nom.:15V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:23V; Input Voltage Max:35V; Product Range:7815 Voltage Regulators; Output Current:100mA; Output Type:Fixed; MSL:- RoHS Compliant: Yes
Fixed Output Voltage Nom.:12V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:19V; Input Voltage Max:35V; Product Range:7812 Voltage Regulators; Output Current:500mA; Output Type:Fixed; MSL:- RoHS Compliant: Yes
LINEAR VOLTAGE REGULATOR, 12V, TO-220-3; Fixed Output Voltage Nom.:12V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:14.5V; Input Voltage Max:30V; Product Range:7812 Voltage Regulators; MSL:- RoHS Compliant: Yes
VOLTAGE REGULATOR, 100MA, 5V, 3-TO-92; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:7V; Input Voltage Max:20V; Product Range:7805 Voltage Regulators; MSL:- RoHS Compliant: Yes
LINEAR VOLTAGE REGULATOR, 10V, TO-92; Fixed Output Voltage Nom.:10V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:12.5V; Input Voltage Max:25V; Product Range:7810 Voltage Regulators; MSL:- RoHS Compliant: Yes
LINEAR VOLTAGE REGULATOR 8V TO-220-3; Fixed Output Voltage Nom.:8V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:10.5V; Input Voltage Max:25V; Product Range:7808 Voltage Regulators; MSL:- RoHS Compliant: Yes
LINEAR VOLTAGE REGULATOR, 15V, TO-220-3; Fixed Output Voltage Nom.:15V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:17.5V; Input Voltage Max:30V; Product Range:7815 Voltage Regulators; MSL:- RoHS Compliant: Yes
LINEAR VOLT REG, 12V, 100MA, SOP-8 ROHS COMPLIANT: YES