Status: | Active |
---|---|
Series: | LM317L |
RoHS: | Compliant |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.13
|
No stock
|
Buy Now | |
Avnet America
from US$0.10
|
12,500
in stock
|
Buy Now | |
Avnet Silica
-
|
60,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.11
|
-
|
Buy Now | |
Future Electronics
from US$0.11
|
-
|
Buy Now | |
RS Americas
from US$0.19
|
-
|
Buy Now | |
element14
from US$0.11
|
-
|
Buy Now | |
Avnet Asia
from US$0.11
|
-
|
Buy Now | |
Farnell
from US$0.11
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Output Current in Excess of 100 mA |
Output Adjustable Between 1.2 V and 37 V |
Internal Thermal Overload Protection |
Internal Short Circuit Current Limiting |
Output Transistor Safe-Area Compensation |
Floating Operation for High Voltage Applications |
Standard 3-Lead Transistor Package |
Eliminates Stocking Many Fixed Voltages |
Pb-Free Packages are Available |
NCV Prefix for Automotive and Other Applications Requiring Site and Control Changes |
Description | LM317L, TJ = -40°C to +125°C |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
Output | Single |
Polarity | Positive |
VO (V) | Adj |
IO Typ (A) | 0.1 |
VI Min (V) | 2.8 |
VI Max (V) | 40 |
VDO Typ (V) | 1.9 |
PSRR (dB) | 80 |
Enable | No |
PowerGood | No |
Application | Automotive |
Package Type | SOIC-8 |
LDO Regulator Pos 1.2V to 37V 0.1A 8-Pin SOIC N T/R | Avnet America |
Linear Regulator Pos 1.2V to 37V 100mA 8-Pin SOIC T/R | Avnet Silica |
NCV317LBDR2G, ANA 100MA ADJUST OUT VREG | RS |
Ic,volt Regulator,adjustable,+1.2 To +37V,bipolar,sop,8Pin,plastic |Onsemi NCV317LBDR2G | Newark Electronics |
NCV317L Series 100 mA 1.2 to 37 V Adjustable Output Voltage Regulator - SOIC-8 | Future Electronics |
NCV317LBDR2G, ANA 100MA ADJUST OUT VREG | ON Semiconductor NCV317LBDR2G | RS Americas |
LINEAR VOLT REG, AEC-Q100, 1.2-37V, SOIC | element14 |
Where can I find additional details, specifications and documents for a NCV317LBDR2G?
Additional datasheets, footprints and schematics for NCV317LBDR2G are listed on our Part Details page. You can also find images and similar parts to NCV317LBDR2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCV317LBDR2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCV317LBDR2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCV317LBDR2G fall under?
The NCV317LBDR2G is listed under Power Management > Linear Regulators (LDO).
Can I view similar or alternative parts?
You can view similar parts to NCV317LBDR2G when available in the Linear Regulators (LDO) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCV317LBDR2G you can contact the distributor directly for product support, shipping queries etc.
Is the NCV317LBDR2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCV317LBDR2G have stock available?
Authorised distributors including Avnet America, Avnet Silica, RS, Newark Electronics and Future Electronics have stock available or on a lead time for NCV317LBDR2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCV317LBDR2G often in real-time on the comparison pages.
What if I can't find stock of NCV317LBDR2G?
You can fill out our help required form which you can use to request a quote for NCV317LBDR2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.