Status: | Unknown |
---|---|
Series: | 7805 Voltage Regulators |
RoHS: | Unknown |
Fixed Output Voltage Nom. | 5V |
---|---|
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Input Voltage Min | 7V |
Input Voltage Max | 20V |
Product Range | 7805 Voltage Regulators |
Output Current | 100mA |
Output Type | Fixed |
Linear Regulator Case Style | TO-92 |
No. of Pins | 3Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
No. of Outputs | 1Outputs |
Operating Temperature Range | 0°C to +125°C |
Output Voltage Nom. | 5V |
IC: voltage regulator | Transfer Multisort Elektronik |
100-mA 30-V  | Texas Instruments |
IC, POS VOLTAGE REGULATOR, 5V, TO92-3 | Farnell |
Ic, Pos Voltage Regulator, 5V, To92-3 | Newark Electronics |
V REG 0.1A +5.0V, 78L05, TO-92-3 | Euro-Tech |
NON ROHS / REGULATEUR TO-92 / SACHET | Holdelec |
5.0V 100mA | Mouser Electronics |
Where can I find additional details, specifications and documents for a UA78L05ACLP .?
Additional datasheets, footprints and schematics for UA78L05ACLP . are listed on our Part Details page. You can also find images and similar parts to UA78L05ACLP . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UA78L05ACLP . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UA78L05ACLP . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UA78L05ACLP . fall under?
The UA78L05ACLP . is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to UA78L05ACLP . when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UA78L05ACLP . you can contact the distributor directly for product support, shipping queries etc.
Is the UA78L05ACLP . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UA78L05ACLP . have stock available?
Authorised distributors including Texas Instruments, Arrow Electronics and Mouser Electronics have stock available or on a lead time for UA78L05ACLP ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UA78L05ACLP . often in real-time on the comparison pages.
What if I can't find stock of UA78L05ACLP .?
You can fill out our help required form which you can use to request a quote for UA78L05ACLP . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.