Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.09
|
30,644
in stock
|
Buy Now | |
TTI Europe
from US$0.06
|
255,000
in stock
|
Buy Now | |
Boersig
from US$0.06
|
183,750
in stock
|
Buy Now | |
Future Electronics
from US$0.06
|
123,750
in stock
|
Buy Now | |
Heilind Electronics
from US$0.08
|
104,062
in stock
|
Buy Now | |
Rapid Electronics
from US$0.08
|
37,500
in stock
|
Buy Now | |
element14
from US$0.12
|
30,644
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.08
|
24,281
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
11,933
in stock
|
Buy Now | |
Distrelec
from US$0.12
|
5,311
in stock
|
Buy Now | |
Avnet Abacus
-
|
187,500
in stock
|
Buy Now | |
Power and Signal Group
-
|
22,500
in stock
|
Buy Now | |
RS
from US$0.11
|
-
|
Buy Now | |
Avnet America
from US$0.07
|
-
|
Buy Now | |
RS Americas
from US$0.29
|
-
|
Buy Now | |
Sager
from US$0.06
|
-
|
Buy Now |
Mating Tab Thickness | .031in, .8mm |
---|---|
Crimp Type | F-Crimp |
Mating Tab Width | .11in, 2.8mm |
Typical Current Rating | 30A |
Terminal & Splice Type | Receptacle |
Contact Termination Area Plating Material | Tin (Sn) |
Interface Plating | Tin (Sn) |
Wire Size Search | .6mm², 19AWG, 17AWG, 18AWG, .75mm², .5mm², 1mm², .85mm² |
Wire Insulation Diameter | 3.4mm, .134in, 1.4 – 2.1mm, 2 – 2.7mm |
Wire Size | .5 – 1mm² |
Agency/Standard | DIN ISO 6722 part 3, DIN 72 551 Part 6 |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Method | Reel |
Packaging Quantity | 3750 |
Wire Type | Copper |
Primary Locking Feature | Locking Lance |
Sealable | Yes |
Receptacle Style | 180° |
Termination Method | Crimp |
Operating Temperature Range | -40 – 266°F, -40 – 130°C |
JUNIOR-TIMER CONT. AWG20-17 | TTI Europe |
JUNIOR-TIMER KONT | Boersig |
JPT Series 20-17 AWG Regular Wire Junior Power Timer Socket Contact | Future Electronics |
JUNIOR-TIMER KONT | Heilind Electronics |
Automotive Connectors Reel of 3750 | Rapid Electronics |
CONTACT, SOCKET, 20-14 AWG, CRIMP | element14 |
Contact, Socket, 20-17Awg, Crimp | Newark Electronics |
TE Connectivity - AMP Crimp Terminal, Receptacle, Tin, 30A, 19 ... 17AWG | Distrelec |
Contact SKT Crimp ST Cable Mount Strip | Avnet Abacus |
Receptacle Sealed Terminal, 2.8 mm width, .8 mm thick, 0 - 24 A (low power) | Power and Signal Group |
Automotive terminal receptacle JPT REC 2 | RS |
Connector Terminal, Female, Free-Hanging, Crimp, Tin, 30A, Junior Timer Series | TE Connectivity 927770-3 | RS Americas |
Status: | Unknown |
---|---|
Series: | Junior Power Timer Series |
RoHS: | Unknown |
Product Range | Junior Power Timer Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 17AWG |
Contact Plating | Tin Plated Contacts |
For Use With | Junior-Power-Timer Series Connectors |
Wire Size AWG Min | 20AWG |
Contact Material | Copper Tin |
SVHC | No SVHC (27-Jun-2018) |
Contact Termination | Crimp |
Gender | Receptacle |
Where can I find additional details, specifications and documents for a 927770-3?
Additional datasheets, footprints and schematics for 927770-3 are listed on our Part Details page. You can also find images and similar parts to 927770-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 927770-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 927770-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 927770-3 fall under?
The 927770-3 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 927770-3 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 927770-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 927770-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 927770-3 have stock available?
Authorised distributors including TTI Europe, Boersig, Future Electronics, Heilind Electronics and Rapid Electronics have stock available or on a lead time for 927770-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 927770-3 often in real-time on the comparison pages.
What if I can't find stock of 927770-3?
You can fill out our help required form which you can use to request a quote for 927770-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.