Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.85
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.52
|
2,903
in stock
|
Buy Now | |
TTI Europe
from US$1.85
|
3,900
in stock
|
Buy Now | |
Newark Electronics
from US$2.56
|
450
in stock
|
Buy Now | |
element14
from US$2.39
|
450
in stock
|
Buy Now | |
Farnell
from US$2.12
|
450
in stock
|
Buy Now | |
RS Americas
from US$2.71
|
150
in stock
|
Buy Now | |
Avnet America
from US$1.93
|
-
|
Buy Now | |
Boersig
from US$2.48
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Cavities | 12 |
---|---|
Preloaded | No |
Number of Rows | 2 |
Number of Positions | 12 |
Multiple Contact Types | Without |
Shunts/Shorting Bars | Without |
Contact Type | Tab |
Contact Layout | Matrix |
Width | .847in, 21.52mm |
Length | 36.43mm, 1.434in |
Height | 1.322in, 33.6mm |
Operating Voltage | 600VDC, 600VAC |
Centerline (Pitch) | 5.08mm, .2in |
Housing Color | Black |
Housing Material | Polyester GF |
UL File Number | E28476 |
CSA File Number | LR7189 |
Agency/Standard | CSA, UL |
VDE Tested | No |
CSA Certified | Yes |
CSA Rating | Certified |
UL Flammability Rating | UL 94V-0 |
UL Rating | Recognized |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Panel Mount Feature | Without |
Panel Mount | No |
Circuit Application | Power & Signal |
For Use With | Receptacle Housing |
Halogen Free | Yes |
Packaging Quantity | 150 |
Packaging Method | Bag |
Connector System | Wire-to-Wire |
Row-to-Row Spacing | .2in, 5.08mm |
Product Type | Connector |
Glow Wire Rating | Standard Part - Not Glow Wire |
Series Number | 3000 |
Connector Type | Housing |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
Connector Style | Plug |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Housing,FH,12w,Tab,5.08mm,D-3 | RS |
Connector Housing, Plug, 12Pos, 5.08Mm Rohs Compliant: Yes |Amp Te Connectivity 917242-6 | Newark Electronics |
CONNECTOR HOUSING, PLUG, 12POS, 5.08MM | element14 |
Dynamic 3000,5.08mm Pitch 12 -Way, 2 Row Male Straight PCB Housing | TE Connectivity 917242-6 | RS Americas |
Conn Housing M 12 POS 5.08mm Crimp ST Cable Mount Bag | Avnet America |
Where can I find additional details, specifications and documents for a 917242-6?
Additional datasheets, footprints and schematics for 917242-6 are listed on our Part Details page. You can also find images and similar parts to 917242-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 917242-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 917242-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 917242-6 fall under?
The 917242-6 is listed under Connectors > Rectangular Connectors > Rectangular Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 917242-6 when available in the Rectangular Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 917242-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 917242-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 917242-6 have stock available?
Authorised distributors including TTI Europe, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for 917242-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 917242-6 often in real-time on the comparison pages.
What if I can't find stock of 917242-6?
You can fill out our help required form which you can use to request a quote for 917242-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.