Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 6 |
---|---|
Number of Rows | 2 |
Contact Type | Pin or Socket |
Contact Transmits (Typical) | Signal (Data), Power |
Wire Size | .2 – .9mm², 30 – 18AWG, 394.71 – 1776.17CMA |
Length | 19.05mm, .75in |
Width | 11.3mm, .445in |
Accepts Wire Insulation Diameter Range | 1.27 – 2.79mm, .05 – .11in |
Height | .5999in, 15.24mm |
Operating Voltage | 250VDC |
UL Voltage Rating | 250VAC, 250VDC |
Housing Color | Natural |
Centerline (Pitch) | 3.68mm, .145in |
Housing Material | Nylon |
CSA File Number | LR7189 |
Agency/Standard | CSA, UL |
UL Rating | Recognized |
UL File Number | E28476 |
VDE Tested | No |
UL Flammability Rating | UL 94V-2 |
Panel Mount Feature Type | Mounting Ears |
Connector Mounting Type | Cable Mount (Free-Hanging), Panel |
Panel Mount Feature | With |
Circuit Application | Power |
Packaging Quantity | 1 |
Packaging Method | Box |
Connector & Contact Terminates To | Wire & Cable |
Connector Type | Housing |
Connector Style | Plug |
Wire/Cable Type | Discrete Wire |
Series Number | 1500 |
Product Type | Connector |
Row-to-Row Spacing | .145in, 3.68mm |
Sealable | No |
Connector System | Wire-to-Wire |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
06P .062 Comm P&s Plug |Amp Te Connectivity 770353-1 | Newark Electronics |
Conn Housing M 6 POS 3.68mm ST Individual | Avnet America |
Where can I find additional details, specifications and documents for a 770353-1?
Additional datasheets, footprints and schematics for 770353-1 are listed on our Part Details page. You can also find images and similar parts to 770353-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 770353-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 770353-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 770353-1 fall under?
The 770353-1 is listed under Connectors > Rectangular Connectors > Rectangular Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 770353-1 when available in the Rectangular Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 770353-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 770353-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 770353-1 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 770353-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 770353-1 often in real-time on the comparison pages.
What if I can't find stock of 770353-1?
You can fill out our help required form which you can use to request a quote for 770353-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.