Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.09
|
No stock
|
Buy Now | |
Powell Electronics
from US$0.07
|
9,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.08
|
5,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.08
|
5,000
in stock
|
Buy Now | |
Distrelec
from US$0.08
|
5,000
in stock
|
Buy Now | |
RS Americas
from US$0.10
|
2,111
in stock
|
Buy Now | |
TE Store
from US$0.09
|
1,006
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
846
in stock
|
Buy Now | |
Future Electronics
from US$0.06
|
-
|
Buy Now | |
Avnet America
from US$0.06
|
-
|
Buy Now | |
Boersig
from US$0.06
|
-
|
Buy Now | |
TTI Europe
from US$0.06
|
-
|
Buy Now | |
Farnell
from US$0.08
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Retention Within Housing | With |
---|---|
Contact Type | Socket |
Contact Base Material | Brass |
Contact Design | Formed Socket |
Contact Mating Area Plating Material | Pre-Tin |
Contact Termination Area Plating Material | Pre-Tin |
Contact Orientation | Straight |
Contact Current Rating (Max) | 9A |
Wire Contact Termination Area Plating Material | Pre-Tin |
Wire Size | 30 – 24AWG, .05 – .2mm² |
Accepts Wire Insulation Diameter Range | 1.52mm, .06in |
Mating Pin Diameter | .062in, 1.57mm |
Operating Voltage | 250VAC |
VDE Tested | No |
Glow Wire Rating | Standard Part - Not Glow Wire |
Agency/Standard | UL, CSA |
CSA File Number | LR 7189 |
UL Rating | Recognized |
UL File Number | E28476 |
Wire Insulation Support | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power |
For Multiple Crimp | No |
Wire/Cable Type | Discrete Wire |
Packaging Quantity | 1000 |
Packaging Method | Bag |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Connector System | Wire-to-Wire |
Termination Type | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Pin&Socket Connectors SCKT CONTACT 30-24 | Rapid Electronics |
TE Connectivity - AMP Contacts .062 CP&S SOK PTPBR L/P 30-24 | Distrelec |
.062 Soft-Shell Pin & Socket Contacts(Pre-Tinned Brass) Socket for 30-24AWG | TE Connectivity 794019-1 | RS Americas |
.062 CP&S SOK PTPBR L/P 30-24 Contact Type: Socket Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Pre-Tin Operating Voltage: 250 VAC Contact Retention Within Housing: With Socket Tin Pre-Tin 250 VAC | Connector Contact | Part Number: 794019-1 | Internal Number: 794019-1 | TE Connectivity | TE Store |
Contact, Socket, 30-24Awg, Crimp | Newark Electronics |
ER - .062 Soft-Shell Pin & Soc | RS |
1 Position Wire-to-Wire Crimp Straight Cable Mount Receptacle Connector | Future Electronics |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
Status: | Unknown |
---|---|
Series: | Commercial 0.062" Series |
RoHS: | Unknown |
Product Range | Commercial 0.062" Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 24AWG |
Contact Plating | Tin Plated Contacts |
For Use With | AMP 0.062 Commercial Pin & Socket Housings |
Wire Size AWG Min | 30AWG |
Contact Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 794019-1?
Additional datasheets, footprints and schematics for 794019-1 are listed on our Part Details page. You can also find images and similar parts to 794019-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 794019-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 794019-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 794019-1 fall under?
The 794019-1 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 794019-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 794019-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 794019-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 794019-1 have stock available?
Authorised distributors including Powell Electronics, Rapid Electronics, Chip One Stop, Distrelec and RS Americas have stock available or on a lead time for 794019-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 794019-1 often in real-time on the comparison pages.
What if I can't find stock of 794019-1?
You can fill out our help required form which you can use to request a quote for 794019-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.