Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.25
|
No stock
|
Buy Now | |
Heilind Electronics
from US$0.33
|
5,241
in stock
|
Buy Now | |
TE Store
from US$0.27
|
3,137
in stock
|
Buy Now | |
Newark Electronics
from US$0.24
|
2,982
in stock
|
Buy Now | |
Rapid Electronics
from US$0.37
|
2,982
in stock
|
Buy Now | |
Chip One Stop
from US$0.22
|
2,982
in stock
|
Buy Now | |
Distrelec
from US$0.29
|
2,982
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.33
|
1,223
in stock
|
Buy Now | |
RS Americas
from US$0.24
|
1,107
in stock
|
Buy Now | |
Future Electronics
from US$0.20
|
-
|
Buy Now | |
Avnet America
from US$0.21
|
-
|
Buy Now | |
element14
from US$0.23
|
-
|
Buy Now | |
Boersig
from US$0.22
|
-
|
Buy Now | |
Farnell
from US$0.27
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Row-to-Row Spacing | 3.68mm, .145in |
---|---|
Number of Rows | 2 |
Number of Signal Positions | 6 |
Number of Positions | 6 |
Contact Retention | Without |
Length | .785in, 19.94mm |
Height | .495in, 12.57mm |
Accepts Wire Insulation Diameter Range | 1.27 – 2.79mm, .05 – .11in |
Wire Size | 394.71 – 1776.17CMA, .2 – .9mm², 30 – 18AWG |
Width | .345in, 8.76mm |
Operating Voltage | 250VAC, 250VDC |
UL Flammability Rating | UL 94V-2 |
Housing Material | Nylon |
Centerline (Pitch) | 3.68mm, .145in |
Housing Color | Natural |
Glow Wire Rating | Standard Part - Not Glow Wire |
VDE Tested | No |
Agency/Standard | CSA, UL |
CSA File Number | LR7189 |
Agency/Standard Number | E28476 |
UL Rating | Recognized |
Panel Mount Feature | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power & Signal |
Packaging Method | Box |
Packaging Quantity | 1 |
Product Type | Housing |
Housing Type | Receptacle |
Sealable | No |
Connector System | Wire-to-Wire |
Contact Type | Socket |
Connector & Contact Terminates To | Wire & Cable |
Wire/Cable Type | Discrete Wire |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
06P .062 COMM P&S RECPT | Heilind Electronics |
06P .062 COMM P&S RECPT Rectangular Power Connector Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Wire Number of Positions: 6 Centerline (Pitch): 3.68 mm Housing Receptacle Wire-to-Wire 6 | Rectangular Power Connector | Part Number: 770356-1 | Internal Number: 770356-1 | 3.68 mm | TE Connectivity | TE Store |
Pin & Socket Connectors 6 Cir. Matrix Recpt |Amp Te Connectivity 770356-1 | Newark Electronics |
Pin&Socket Connectors 6 CIR. MATRIX RECPT | Rapid Electronics |
TE Connectivity - AMP PWR CONN 06P .062 COMM P&S RECPT | Distrelec |
.062 Soft-Shell Pin & Socket Receptacle Free Hanging Matrix 6 circuit | TE Connectivity 770356-1 | RS Americas |
ER - .062 Soft-Shell Pin & Soc | RS |
6 Position Dual Row 3.68 mm Pitch Socket Receptacle | Future Electronics |
Conn Housing F 6 POS 3.68mm ST Individual | Avnet America |
92F9055 | element14 |
PLUG & SOCKET CONNECTOR, RECEPTACLE, 6 POSITION, 3.68MM | Farnell |
Status: | Unknown |
---|---|
Series: | Commercial 0.062" Series |
RoHS: | Unknown |
Product Range | Commercial 0.062" Series |
---|---|
Gender | Receptacle |
No. of Positions | 6Ways |
Pitch Spacing | 3.68mm |
For Use With | Soft Shell Connectors |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 770356-1?
Additional datasheets, footprints and schematics for 770356-1 are listed on our Part Details page. You can also find images and similar parts to 770356-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 770356-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 770356-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 770356-1 fall under?
The 770356-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 770356-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 770356-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 770356-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 770356-1 have stock available?
Authorised distributors including Heilind Electronics, TE Store, Newark Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for 770356-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 770356-1 often in real-time on the comparison pages.
What if I can't find stock of 770356-1?
You can fill out our help required form which you can use to request a quote for 770356-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.