Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.16
|
1,334
in stock
|
Buy Now | |
Future Electronics
from US$0.14
|
39,079
in stock
|
Buy Now | |
Heilind Electronics
from US$0.22
|
24,714
in stock
|
Buy Now | |
TE Store
from US$0.20
|
9,877
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.22
|
4,913
in stock
|
Buy Now | |
Newark Electronics
from US$0.18
|
3,849
in stock
|
Buy Now | |
element14
from US$0.16
|
3,849
in stock
|
Buy Now | |
Avnet America
from US$0.16
|
-
|
Buy Now | |
RS Americas
from US$0.18
|
-
|
Buy Now | |
Boersig
from US$0.17
|
-
|
Buy Now | |
Distrelec
from US$0.22
|
-
|
Buy Now | |
Sager
from US$0.15
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Row-to-Row Spacing | 3.68mm, .145in |
---|---|
Number of Signal Positions | 2 |
Number of Rows | 1 |
Number of Positions | 2 |
Contact Retention | Without |
Width | .44in, 11.18mm |
Height | .299in, 7.6mm |
Accepts Wire Insulation Diameter Range | 1.27 – 2.79mm, .05 – .11in |
Length | .78in, 19.81mm |
Wire Size | 394.71 – 1776.17CMA, .2 – .9mm², 30 – 18AWG |
Operating Voltage | 250VDC, 250VAC |
Housing Material | Nylon |
UL Flammability Rating | UL 94V-2 |
Housing Color | Natural |
Centerline (Pitch) | .145in, 3.68mm |
Glow Wire Rating | Standard Part - Not Glow Wire |
Agency/Standard Number | E28476 |
Agency/Standard | CSA, UL |
VDE Tested | No |
CSA File Number | LR7189 |
UL Rating | Recognized |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Panel Mount Feature | Without |
Circuit Application | Power & Signal |
Packaging Method | Box |
Packaging Quantity | 1 |
Product Type | Housing |
Housing Type | Plug |
Sealable | No |
Connector System | Wire-to-Wire |
Contact Type | Pin |
Connector & Contact Terminates To | Wire & Cable |
Wire/Cable Type | Discrete Wire |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
2 Position Crimp Terminal Detent Lock Free Hanging Plug Housing | Future Electronics |
02P .062 COMM P&S PLUG | Heilind Electronics |
02P .062 COMM P&S PLUG Rectangular Power Connector Type: Housing Connector & Housing Type: Plug Connector System: Wire-to-Wire Number of Positions: 2 Centerline (Pitch): 3.68 mm Housing Plug Wire-to-Wire 2 | Rectangular Power Connector | Part Number: 770340-1 | Internal Number: 770340-1 | 3.68 mm | TE Connectivity | TE Store |
Plug And Socket Connector Housing | Newark Electronics |
PLUG HOUSING, 2POS, NYLON, NATURAL | Farnell |
Conn Housing PL 2 POS 3.68mm ST Individual | Avnet America |
Connector Soft Shell 250 VAC 7 A (Max.) Plug Nylon Natural 2 0.062 in. | TE Connectivity 770340-1 | RS Americas |
TE Connectivity - AMP PWR CONN 02P .062 COMM P&S PLUG | Distrelec |
Pin & Socket Connectors 2 CIR. IN-LINE PLUG | Sager |
02P .062 COMM PANDS PLUG | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | Commercial 0.062" Series |
RoHS: | Unknown |
Product Range | Commercial 0.062" Series |
---|---|
Gender | Plug |
No. of Positions | 2Ways |
Pitch Spacing | 3.68mm |
For Use With | AMP 0.062" Commercial Pin & Socket Contacts |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 770340-1?
Additional datasheets, footprints and schematics for 770340-1 are listed on our Part Details page. You can also find images and similar parts to 770340-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 770340-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 770340-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 770340-1 fall under?
The 770340-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 770340-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 770340-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 770340-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 770340-1 have stock available?
Authorised distributors including Future Electronics, Heilind Electronics, TE Store, Heilind Electronics Asia and Newark Electronics have stock available or on a lead time for 770340-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 770340-1 often in real-time on the comparison pages.
What if I can't find stock of 770340-1?
You can fill out our help required form which you can use to request a quote for 770340-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.