Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Signal Positions | 4 |
---|---|
Row-to-Row Spacing | 3.68mm, .145in |
Number of Rows | 1 |
Number of Positions | 4 |
Contact Retention | Without |
Length | 19.94mm, .785in |
Wire Size | .2 – .9mm², 394.71 – 1776.17CMA, 30 – 18AWG |
Height | .2in, 5.05mm |
Width | 16.13mm, .635in |
Accepts Wire Insulation Diameter Range | .05 – .11in, 1.27 – 2.79mm |
Operating Voltage | 250VAC, 250VDC |
Housing Color | Natural |
Housing Material | Nylon |
Centerline (Pitch) | .145in, 3.68mm |
UL Flammability Rating | UL 94V-2 |
Agency/Standard | CSA, UL |
VDE Tested | No |
CSA File Number | LR7189 |
Agency/Standard Number | E28476 |
UL Rating | Recognized |
Glow Wire Rating | Standard Part - Not Glow Wire |
Panel Mount Feature Type | Mounting Ears |
Panel Mount Feature | With |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power & Signal |
Packaging Method | Box |
Packaging Quantity | 1 |
Product Type | Housing |
Sealable | No |
Housing Type | Receptacle |
Contact Type | Socket |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Wire |
Wire/Cable Type | Discrete Wire |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
04P .062 COMM P&S RECPT Rectangular Power Connector Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Wire Number of Positions: 4 Centerline (Pitch): 3.68 mm Housing Receptacle Wire-to-Wire 4 | Rectangular Power Connector | Part Number: 770335-1 | Internal Number: 770335-1 | 3.68 mm | TE Connectivity | TE Store |
04P .062 Comm P&s Recpt Rohs Compliant: Yes |Amp Te Connectivity 770335-1 | Newark Electronics |
Conn Housing RCP 4 POS 3.68mm ST Individual | Avnet America |
Where can I find additional details, specifications and documents for a 770335-1?
Additional datasheets, footprints and schematics for 770335-1 are listed on our Part Details page. You can also find images and similar parts to 770335-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 770335-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 770335-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 770335-1 fall under?
The 770335-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 770335-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 770335-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 770335-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 770335-1 have stock available?
Authorised distributors including Powell Electronics, TE Store, Newark Electronics, Avnet America and Boersig have stock available or on a lead time for 770335-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 770335-1 often in real-time on the comparison pages.
What if I can't find stock of 770335-1?
You can fill out our help required form which you can use to request a quote for 770335-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.