Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Mating Area Plating Material | Pre-Tin |
---|---|
Contact Type | Socket |
Contact Design | Formed Socket |
Contact Termination Area Plating Material | Pre-Tin |
Contact Current Rating (Max) | 9A |
Contact Base Material | Phosphor Bronze |
Contact Orientation | Straight |
Contact Retention Within Housing | With |
Wire Contact Termination Area Plating Material | Pre-Tin |
Wire Size | 30 – 24AWG, .05 – .2mm² |
Accepts Wire Insulation Diameter Range | 1.52mm, .06in |
Mating Pin Diameter | .062in, 1.57mm |
Operating Voltage | 250VAC |
Glow Wire Rating | Standard Part - Not Glow Wire |
CSA File Number | LR 7189 |
Agency/Standard | UL, CSA |
UL File Number | E28476 |
VDE Tested | No |
UL Rating | Recognized |
Wire Insulation Support | Without |
Contact Retention Type Within Housing | Locking Lance |
Connector Mounting Type | Cable Mount (Free-Hanging) |
For Multiple Crimp | No |
Circuit Application | Power |
Wire/Cable Type | Discrete Wire |
Packaging Quantity | 10000 |
Packaging Method | Reel |
Connector System | Wire-to-Wire |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Termination Type | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
.062 Comm P&s Sok 24-30Ptpphbz Rohs Compliant: Yes |Amp Te Connectivity 640392-2 | Newark Electronics |
Contact SKT Crimp ST Cable Mount Reel | Avnet America |
Where can I find additional details, specifications and documents for a 640392-2?
Additional datasheets, footprints and schematics for 640392-2 are listed on our Part Details page. You can also find images and similar parts to 640392-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 640392-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 640392-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 640392-2 fall under?
The 640392-2 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 640392-2 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 640392-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 640392-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 640392-2 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 640392-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 640392-2 often in real-time on the comparison pages.
What if I can't find stock of 640392-2?
You can fill out our help required form which you can use to request a quote for 640392-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.