Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0435
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.07
|
270,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.11
|
270,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.07
|
270,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0435
|
270,000
in stock
|
Buy Now | |
Farnell
from US$0.08
|
220,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.07
|
30,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.07
|
10,000
in stock
|
Buy Now | |
TE Store
from US$0.09
|
9,579
in stock
|
Buy Now | |
Avnet America
from US$0.07
|
-
|
Buy Now | |
RS Americas
from US$0.07
|
-
|
Buy Now | |
Boersig
from US$0.07
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Retention Within Housing | With |
---|---|
Contact Termination Area Plating Thickness | 2µm, 80µin |
Crimp Area Plating Thickness | 80µin, 2µm |
Contact Type | Pin |
Wire Contact Termination Area Plating Material | Pre-Tin |
Contact Base Material | Brass |
Contact Mating Area Plating Thickness | 2µm, 80µin |
Contact Termination Area Plating Material | Pre-Tin |
Contact Design | Formed Pin |
Contact Current Rating (Max) | 9A |
Contact Mating Area Plating Material | Pre-Tin |
Contact Orientation | Straight |
Wire Size | 30 – 24AWG, .05 – .2mm² |
Accepts Wire Insulation Diameter Range | 1.52mm, .06in |
Mating Pin Diameter | .062in, 1.57mm |
Operating Voltage | 250VAC |
Glow Wire Rating | Standard Part - Not Glow Wire |
Agency/Standard | CSA, UL |
VDE Tested | No |
UL Rating | Recognized |
UL File Number | E28476 |
CSA File Number | LR 7189 |
Wire Insulation Support | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
For Multiple Crimp | No |
Circuit Application | Power |
Wire/Cable Type | Discrete Wire |
Packaging Quantity | 10000 |
Packaging Method | Reel |
Product Type | Contact |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Termination Type | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Pin & Socket Connectors Pin 30-24 Awg Tin |Amp Te Connectivity 640391-1 | Newark Electronics |
Pin&Socket Connectors PIN 30-24 AWG TIN | Rapid Electronics |
TE Connectivity - AMP Contacts .062 COMM P&S PIN 24-30 PTPBR | Distrelec |
CONTACT, PIN, CRIMP, 24-30AWG | Farnell |
.062 COMM PS PIN 24-30 PTPBR | Heilind Electronics |
.062 COMM P&S PIN 24-30 PTPBR Contact Type: Pin Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Pre-Tin Operating Voltage: 250 VAC Contact Retention Within Housing: With Pin Tin Pre-Tin 250 VAC | Connector Contact | Part Number: 640391-1 | Internal Number: 640391-1 | TE Connectivity | TE Store |
Contact PIN Crimp ST Cable Mount Reel | Avnet America |
.062 COMM P&S PIN 24-30 PTPBR | TE Connectivity 640391-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Max | 24AWG |
Contact Plating | Tin Plated Contacts |
For Use With | AMP Commercial Plug & Receptacle Housing Connectors |
Wire Size AWG Min | 30AWG |
Contact Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 640391-1?
Additional datasheets, footprints and schematics for 640391-1 are listed on our Part Details page. You can also find images and similar parts to 640391-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 640391-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 640391-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 640391-1 fall under?
The 640391-1 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 640391-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 640391-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 640391-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 640391-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 640391-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 640391-1 often in real-time on the comparison pages.
What if I can't find stock of 640391-1?
You can fill out our help required form which you can use to request a quote for 640391-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.