Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.05
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.07
|
No stock
|
Buy Now | |
TE Store
from US$0.08
|
79,013
in stock
|
Buy Now | |
Rapid Electronics
from US$0.05
|
60,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.06
|
60,000
in stock
|
Buy Now | |
Farnell
from US$0.07
|
48,000
in stock
|
Buy Now | |
Avnet America
from US$0.06
|
-
|
Buy Now | |
Boersig
from US$0.06
|
-
|
Buy Now |
Contact Design | Formed Pin |
---|---|
Contact Type | Pin |
Contact Retention Within Housing | With |
Wire Contact Termination Area Plating Material | Pre-Tin |
Contact Mating Area Plating Material | Pre-Tin |
Contact Current Rating (Max) | 9A |
Contact Termination Area Plating Material | Pre-Tin |
Contact Base Material | Phosphor Bronze |
Contact Orientation | Straight |
Mating Pin Diameter | .062in, 1.57mm |
Accepts Wire Insulation Diameter Range | .05 – .11in, 1.27 – 2.79mm |
Wire Size | .2 – .82mm², 24 – 18AWG |
Operating Voltage | 250VAC |
Agency/Standard | UL, CSA |
Glow Wire Rating | Standard Part - Not Glow Wire |
UL Rating | Recognized |
UL File Number | E28476 |
VDE Tested | No |
CSA File Number | LR 7189 |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Contact Retention Type Within Housing | Locking Lance |
Wire Insulation Support | Without |
For Multiple Crimp | No |
Circuit Application | Power |
Wire/Cable Type | Discrete Wire |
Packaging Method | Reel |
Packaging Quantity | 6000 |
Connector System | Wire-to-Wire |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Termination Type | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
.062 COMM P&S PIN PRE TIN/PHBZ Contact Type: Pin Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Pre-Tin Operating Voltage: 250 VAC Contact Retention Within Housing: With Pin Tin Pre-Tin 250 VAC | Connector Contact | Part Number: 350629-8 | Internal Number: 350629-8 | TE Connectivity | TE Store |
Pin&Socket Connectors 062CPS PIN 24-18 | Rapid Electronics |
PIN AND SOCKET CONTACTS | Farnell |
.062 Comm P&s Pin Pre Tin/Phbz Rohs Compliant: Yes |Amp Te Connectivity 350629-8 | Newark Electronics |
Contact PIN Crimp ST Cable Mount Strip | Avnet America |
Where can I find additional details, specifications and documents for a 350629-8?
Additional datasheets, footprints and schematics for 350629-8 are listed on our Part Details page. You can also find images and similar parts to 350629-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 350629-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 350629-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 350629-8 fall under?
The 350629-8 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 350629-8 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 350629-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 350629-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 350629-8 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Chip One Stop, Farnell and Newark Electronics have stock available or on a lead time for 350629-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 350629-8 often in real-time on the comparison pages.
What if I can't find stock of 350629-8?
You can fill out our help required form which you can use to request a quote for 350629-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.